Win Source Electronics Board Mount LED Drivers - DC905A 781059-DC905A

Description
Manufacturer: Linear Technology Win Source Part Number: 781059-DC905A Features: Dimmable Voltage - Output: 20.6V Voltage - Input: 3 V ~ 5 V Supplied Contents: Board(s) Utilized IC / Part: LT3491 Family Name: DC905A Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 20mA Introduction Date: February 25, 2011 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781059-DC905A Features: Dimmable Voltage - Output: 20.6V Voltage - Input: 3 V ~ 5 V Supplied Contents: Board(s) Utilized IC / Part: LT3491 Family Name: DC905A Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 20mA Introduction Date: February 25, 2011 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - DC905A - 781059-DC905A - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - DC905A
781059-DC905A
Board Mount LED Drivers - DC905A 781059-DC905A
Manufacturer: Linear Technology Win Source Part Number: 781059-DC905A Features: Dimmable Voltage - Output: 20.6V Voltage - Input: 3 V ~ 5 V Supplied Contents: Board(s) Utilized IC / Part: LT3491 Family Name: DC905A Outputs and Type: 1, Non-Isolated Categories: Development Boards, Kits, Programmers Output Current per Channel: 20mA Introduction Date: February 25, 2011 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 781059-DC905A
Features: Dimmable
Voltage - Output: 20.6V
Voltage - Input: 3 V ~ 5 V
Supplied Contents: Board(s)
Utilized IC / Part: LT3491
Family Name: DC905A
Outputs and Type: 1, Non-Isolated
Categories: Development Boards, Kits, Programmers
Output Current per Channel: 20mA
Introduction Date: February 25, 2011
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781059-DC905A
Product Name Board Mount LED Drivers - DC905A
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LTC3207EUF-1#PBF - 072556-LTC3207EUF-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Current 50 to 425 milliamps
View Details
Board Mount LED Drivers - LT3475IFE#PBF - 781037-LT3475IFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - 1338276-KTD2052AEVAA-TR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 8-UFDFN Exposed Pad
View Details
Board Mount LED Drivers - LT1937ESC6#TRMPBF - 780762-LT1937ESC6#TRMPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 36 volts
View Details