Win Source Electronics Board Mount LED Drivers - LT3799IMSE#PBF 781300-LT3799IMSE#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781300-LT3799IMSE#PB F Packaging: Tube Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Frequency: 25kHz ~ 300kHz Internal Switch(s): No Topology: Flyback Number of Outputs: 1 Dimming: Triac Family Name: LT3799 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Alternative Parts (Cross-Reference): CM9133-06QE; CM9142-06QE; CAT3636HV3-T2; NCP5890MUTXG; Introduction Date: February 02, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781300-LT3799IMSE#PB F Packaging: Tube Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Frequency: 25kHz ~ 300kHz Internal Switch(s): No Topology: Flyback Number of Outputs: 1 Dimming: Triac Family Name: LT3799 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Alternative Parts (Cross-Reference): CM9133-06QE; CM9142-06QE; CAT3636HV3-T2; NCP5890MUTXG; Introduction Date: February 02, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3799IMSE#PBF - 781300-LT3799IMSE#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3799IMSE#PBF
781300-LT3799IMSE#PBF
Board Mount LED Drivers - LT3799IMSE#PBF 781300-LT3799IMSE#PBF
Manufacturer: Linear Technology Win Source Part Number: 781300-LT3799IMSE#PB F Packaging: Tube Type: AC DC Offline Switcher Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Frequency: 25kHz ~ 300kHz Internal Switch(s): No Topology: Flyback Number of Outputs: 1 Dimming: Triac Family Name: LT3799 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-MSOP-EP Alternative Parts (Cross-Reference): CM9133-06QE; CM9142-06QE; CAT3636HV3-T2; NCP5890MUTXG; Introduction Date: February 02, 2012 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781300-LT3799IMSE#PBF
Packaging: Tube
Type: AC DC Offline Switcher
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Frequency: 25kHz ~ 300kHz
Internal Switch(s): No
Topology: Flyback
Number of Outputs: 1
Dimming: Triac
Family Name: LT3799
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-MSOP-EP
Alternative Parts (Cross-Reference): CM9133-06QE; CM9142-06QE; CAT3636HV3-T2; NCP5890MUTXG;
Introduction Date: February 02, 2012
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781300-LT3799IMSE#PBF
Product Name Board Mount LED Drivers - LT3799IMSE#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - DC688A - 780768-DC688A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 4.2 volts
View Details
Board Mount LED Drivers - LT3955EUHE#PBF - 781323-LT3955EUHE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LTC3220EPF-1#PBF - 783272-LTC3220EPF-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3756EUD-1#PBF - 781259-LT3756EUD-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details