Win Source Electronics PMIC - PMIC - LED Drivers - LT1937ESC6#TRPBF 302743-LT1937ESC6

Description
Manufacturer: Linear Technology Win Source Part Number: 302743-LT1937ESC6 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 Maximum Supply Voltage: 10V Operating Input Voltage(Min): 2.5V Channel Output Current: 320mA (Switch)
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 302743-LT1937ESC6 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 Maximum Supply Voltage: 10V Operating Input Voltage(Min): 2.5V Channel Output Current: 320mA (Switch)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT1937ESC6#TRPBF - 302743-LT1937ESC6 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT1937ESC6#TRPBF
302743-LT1937ESC6
PMIC - PMIC - LED Drivers - LT1937ESC6#TRPBF 302743-LT1937ESC6
Manufacturer: Linear Technology Win Source Part Number: 302743-LT1937ESC6 Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.2MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Output Voltage: 36V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-6 Maximum Supply Voltage: 10V Operating Input Voltage(Min): 2.5V Channel Output Current: 320mA (Switch)

Manufacturer: Linear Technology
Win Source Part Number: 302743-LT1937ESC6
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 36V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-6
Maximum Supply Voltage: 10V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 320mA (Switch)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 302743-LT1937ESC6
Product Name PMIC - PMIC - LED Drivers - LT1937ESC6#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

External/Internal (Off - Board) LED Drivers - PLP-45-24 - 847170-PLP-45-24 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LTC3219EUD - 96901-LTC3219EUD - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.9 volts
Output Current 28 milliamps
View Details
PMIC - PMIC - LED Drivers - LT1937ESC6#TR - 302744-LT1937ESC6#TR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Voltage 36 volts
View Details
PMIC - PMIC - LED Drivers - LT3755IUD#PBF - 1059631-LT3755IUD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 75 volts
View Details