Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4059EDC#TRPBF 303434-LTC4059EDC#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 303434-LTC4059EDC#TR PBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 900mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x2) Maximum Supply Voltage: 8V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303434-LTC4059EDC#TR PBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 900mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x2) Maximum Supply Voltage: 8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4059EDC#TRPBF - 303434-LTC4059EDC#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4059EDC#TRPBF
303434-LTC4059EDC#TRPBF
PMIC - PMIC - Battery Chargers - LTC4059EDC#TRPBF 303434-LTC4059EDC#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 303434-LTC4059EDC#TR PBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 900mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x2) Maximum Supply Voltage: 8V

Manufacturer: Linear Technology
Win Source Part Number: 303434-LTC4059EDC#TRPBF
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 900mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DFN (2x2)
Maximum Supply Voltage: 8V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 303434-LTC4059EDC#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4059EDC#TRPBF
Charger Type Linear
Package Type 6-DFN (2x2)
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT1510CS#TR - 302639-LT1510CS#TR - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOIC; 16-SOIC
View Details
PMIC - PMIC - Battery Chargers - LTC1731EMS8-4.1#PBF - 141125-LTC1731EMS8-4.1#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 8-MSOP
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4059AEDC#TRMPBF - 783861-LTC4059AEDC#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 900 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4009CUF#PBF - 783836-LTC4009CUF#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1 to 4
View Details