Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4009CUF#PBF 783836-LTC4009CUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783836-LTC4009CUF#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TA) Package: 20-WFQFN Exposed Pad Fault Protection: Over Voltage, Reverse Current Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 16.8V Family Name: LTC4009 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LTC4009CUF#TRPBF; LTC4009IUF#PBF; LTC4009IUF#TRPBF; Introduction Date: June 09, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783836-LTC4009CUF#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TA) Package: 20-WFQFN Exposed Pad Fault Protection: Over Voltage, Reverse Current Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 16.8V Family Name: LTC4009 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LTC4009CUF#TRPBF; LTC4009IUF#PBF; LTC4009IUF#TRPBF; Introduction Date: June 09, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4009CUF#PBF - 783836-LTC4009CUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4009CUF#PBF
783836-LTC4009CUF#PBF
PMIC - PMIC - Battery Chargers - LTC4009CUF#PBF 783836-LTC4009CUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 783836-LTC4009CUF#PB F Packaging: Tube Operating Temperature Range: 0°C ~ 85°C (TA) Package: 20-WFQFN Exposed Pad Fault Protection: Over Voltage, Reverse Current Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Battery Pack Voltage: 16.8V Family Name: LTC4009 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LTC4009CUF#TRPBF; LTC4009IUF#PBF; LTC4009IUF#TRPBF; Introduction Date: June 09, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783836-LTC4009CUF#PBF
Packaging: Tube
Operating Temperature Range: 0°C ~ 85°C (TA)
Package: 20-WFQFN Exposed Pad
Fault Protection: Over Voltage, Reverse Current
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 4
Current - Charging: Constant - Programmable
Battery Pack Voltage: 16.8V
Family Name: LTC4009
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (4x4)
Voltage Supply MAX: 28V
Alternative Parts (Cross-Reference): LTC4009CUF#TRPBF; LTC4009IUF#PBF; LTC4009IUF#TRPBF;
Introduction Date: June 09, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783836-LTC4009CUF#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4009CUF#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC1325CN#PBF - 781867-LTC1325CN#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type DIP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - PMIC - Battery Chargers - LT1571EGN-2#PBF - 780552-LT1571EGN-2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Charge Current 1500 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4002ES8-8.4#TRPBF - 122427-LTC4002ES8-8.4#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOIC; 8-SOIC
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LT3650IMSE-8.4#TRPBF - 144957-LT3650IMSE-8.4#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 12-MSOP-EP
Cells 2
View Details