Win Source Electronics PMIC - PMIC - LED Drivers - LT3762EFE#PBF 812676-LT3762EFE#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812676-LT3762EFE#PBF Packaging: Tube Type: DC DC Controller Mounting Style: SMD Applications: Automotive, Industrial Lighting Voltage - Output: 60V Frequency: 90kHz ~ 1.24MHz Internal Switch(s): No Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 2.5V Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 28-TSSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 38.5V
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812676-LT3762EFE#PBF Packaging: Tube Type: DC DC Controller Mounting Style: SMD Applications: Automotive, Industrial Lighting Voltage - Output: 60V Frequency: 90kHz ~ 1.24MHz Internal Switch(s): No Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 2.5V Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 28-TSSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 38.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3762EFE#PBF - 812676-LT3762EFE#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3762EFE#PBF
812676-LT3762EFE#PBF
PMIC - PMIC - LED Drivers - LT3762EFE#PBF 812676-LT3762EFE#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812676-LT3762EFE#PBF Packaging: Tube Type: DC DC Controller Mounting Style: SMD Applications: Automotive, Industrial Lighting Voltage - Output: 60V Frequency: 90kHz ~ 1.24MHz Internal Switch(s): No Topology: SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Voltage - Supply (Min): 2.5V Supplier Device Package: 28-TSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 28-TSSOP Exposed Pad Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Supply (Maximum): 38.5V

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 812676-LT3762EFE#PBF
Packaging: Tube
Type: DC DC Controller
Mounting Style: SMD
Applications: Automotive, Industrial Lighting
Voltage - Output: 60V
Frequency: 90kHz ~ 1.24MHz
Internal Switch(s): No
Topology: SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Voltage - Supply (Min): 2.5V
Supplier Device Package: 28-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 28-TSSOP Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 38.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 812676-LT3762EFE#PBF
Product Name PMIC - PMIC - LED Drivers - LT3762EFE#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3519EMS#PBF - 1059442-LT3519EMS#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Output Current 750 milliamps
View Details
Board Mount LED Drivers - LT3519EMS#TRPBF - 781117-LT3519EMS#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LTC3783EFE#TRPBF - 783621-LTC3783EFE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3744IUHE#PBF - 1059605-LT3744IUHE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3.3 volts
Package Type 36-QFN (5x6)
View Details