Win Source Electronics PMIC - PMIC - LED Drivers - LTC3453EUF#PBF 739527-LTC3453EUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 739527-LTC3453EUF#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WQFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 4.5V Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 4 Family Name: LTC3453 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-QFN (4x4) Voltage Supply MAX: 5.5V Output Current per Channel: 125mA Voltage Supply MIN: 2.7V Alternative Parts (Cross-Reference): FAN5609MPX_Q; DB1604MVV; FAN5609MPX; Introduction Date: October 04, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 739527-LTC3453EUF#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WQFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 4.5V Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 4 Family Name: LTC3453 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-QFN (4x4) Voltage Supply MAX: 5.5V Output Current per Channel: 125mA Voltage Supply MIN: 2.7V Alternative Parts (Cross-Reference): FAN5609MPX_Q; DB1604MVV; FAN5609MPX; Introduction Date: October 04, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LTC3453EUF#PBF - 739527-LTC3453EUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LTC3453EUF#PBF
739527-LTC3453EUF#PBF
PMIC - PMIC - LED Drivers - LTC3453EUF#PBF 739527-LTC3453EUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 739527-LTC3453EUF#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WQFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 4.5V Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 4 Family Name: LTC3453 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.linear.com Manufacturer Package: 16-QFN (4x4) Voltage Supply MAX: 5.5V Output Current per Channel: 125mA Voltage Supply MIN: 2.7V Alternative Parts (Cross-Reference): FAN5609MPX_Q; DB1604MVV; FAN5609MPX; Introduction Date: October 04, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 739527-LTC3453EUF#PBF
Packaging: Tube
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-WQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 4.5V
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 4
Family Name: LTC3453
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-QFN (4x4)
Voltage Supply MAX: 5.5V
Output Current per Channel: 125mA
Voltage Supply MIN: 2.7V
Alternative Parts (Cross-Reference): FAN5609MPX_Q; DB1604MVV; FAN5609MPX;
Introduction Date: October 04, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 739527-LTC3453EUF#PBF
Product Name PMIC - PMIC - LED Drivers - LTC3453EUF#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LTC3490EDD#PBF - 783370-LTC3490EDD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 2.8 to 4 volts
View Details
Board Mount LED Drivers - LT3755IMSE#TRPBF - 781253-LT3755IMSE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 75 volts
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 995049-APV-16-12 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 90 volts
Output Voltage 12 volts
View Details
PMIC - PMIC - LED Drivers - LTC3490EDD#TRPBF - 1062604-LTC3490EDD#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 1 volts
Output Voltage 2.8 to 4 volts
View Details