Win Source Electronics Board Mount LED Drivers - LT3746EUHH#PBF 781242-LT3746EUHH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781242-LT3746EUHH#PB F Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 56-WFQFN Exposed Pad Applications: Backlight, Signage Mounting: SMD Frequency: 205Hz ~ 1.05MHz Internal Switch(s): No Topology: Step-Down (Buck) Number of Outputs: 32 Dimming: PWM Family Name: LT3746 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-QFN (5x9) Voltage Supply MAX: 55V Output Current per Channel: 30mA Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): MP4688DN-LF-Z; MP4688DN; MP4688DN-Z; LT3746EUHH#TRPBF; Introduction Date: March 21, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781242-LT3746EUHH#PB F Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 56-WFQFN Exposed Pad Applications: Backlight, Signage Mounting: SMD Frequency: 205Hz ~ 1.05MHz Internal Switch(s): No Topology: Step-Down (Buck) Number of Outputs: 32 Dimming: PWM Family Name: LT3746 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-QFN (5x9) Voltage Supply MAX: 55V Output Current per Channel: 30mA Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): MP4688DN-LF-Z; MP4688DN; MP4688DN-Z; LT3746EUHH#TRPBF; Introduction Date: March 21, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3746EUHH#PBF - 781242-LT3746EUHH#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3746EUHH#PBF
781242-LT3746EUHH#PBF
Board Mount LED Drivers - LT3746EUHH#PBF 781242-LT3746EUHH#PBF
Manufacturer: Linear Technology Win Source Part Number: 781242-LT3746EUHH#PB F Packaging: Tube Type: DC DC Controller Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 56-WFQFN Exposed Pad Applications: Backlight, Signage Mounting: SMD Frequency: 205Hz ~ 1.05MHz Internal Switch(s): No Topology: Step-Down (Buck) Number of Outputs: 32 Dimming: PWM Family Name: LT3746 Categories: Integrated Circuits (ICs) Manufacturer Package: 56-QFN (5x9) Voltage Supply MAX: 55V Output Current per Channel: 30mA Voltage Supply MIN: 6V Alternative Parts (Cross-Reference): MP4688DN-LF-Z; MP4688DN; MP4688DN-Z; LT3746EUHH#TRPBF; Introduction Date: March 21, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781242-LT3746EUHH#PBF
Packaging: Tube
Type: DC DC Controller
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 56-WFQFN Exposed Pad
Applications: Backlight, Signage
Mounting: SMD
Frequency: 205Hz ~ 1.05MHz
Internal Switch(s): No
Topology: Step-Down (Buck)
Number of Outputs: 32
Dimming: PWM
Family Name: LT3746
Categories: Integrated Circuits (ICs)
Manufacturer Package: 56-QFN (5x9)
Voltage Supply MAX: 55V
Output Current per Channel: 30mA
Voltage Supply MIN: 6V
Alternative Parts (Cross-Reference): MP4688DN-LF-Z; MP4688DN; MP4688DN-Z; LT3746EUHH#TRPBF;
Introduction Date: March 21, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781242-LT3746EUHH#PBF
Product Name Board Mount LED Drivers - LT3746EUHH#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3477IFE#TRPBF - 94765-LT3477IFE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Current 3000 milliamps
View Details
PMIC - PMIC - LED Drivers - NJU6060V - 1231420-NJU6060V - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3517IUF#TRPBF - 123493-LT3517IUF#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 volts
Output Current 1500 milliamps
View Details
Board Mount LED Drivers - LTM8042IV#PBF - 784629-LTM8042IV#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 3 volts
View Details