Win Source Electronics PMIC - PMIC - LED Drivers - LT3466EDD#TR 302836-LT3466EDD#TR

Description
Manufacturer: Linear Technology Win Source Part Number: 302836-LT3466EDD#TR Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Output Voltage: 39.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 24V Operating Input Voltage(Min): 2.7V Channel Output Current: 400mA Alternative Parts (Cross-Reference): LT3466EDD#TRPBF; BD8112EFV-M; BD8112EFV-ME2; LT3466EDD#TR; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 302836-LT3466EDD#TR Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Output Voltage: 39.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 24V Operating Input Voltage(Min): 2.7V Channel Output Current: 400mA Alternative Parts (Cross-Reference): LT3466EDD#TRPBF; BD8112EFV-M; BD8112EFV-ME2; LT3466EDD#TR; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3466EDD#TR - 302836-LT3466EDD#TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3466EDD#TR
302836-LT3466EDD#TR
PMIC - PMIC - LED Drivers - LT3466EDD#TR 302836-LT3466EDD#TR
Manufacturer: Linear Technology Win Source Part Number: 302836-LT3466EDD#TR Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 2 Dimming: PWM Output Voltage: 39.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-DFN (3x3) Maximum Supply Voltage: 24V Operating Input Voltage(Min): 2.7V Channel Output Current: 400mA Alternative Parts (Cross-Reference): LT3466EDD#TRPBF; BD8112EFV-M; BD8112EFV-ME2; LT3466EDD#TR; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 302836-LT3466EDD#TR
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: PWM
Output Voltage: 39.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-DFN (3x3)
Maximum Supply Voltage: 24V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 400mA
Alternative Parts (Cross-Reference): LT3466EDD#TRPBF; BD8112EFV-M; BD8112EFV-ME2; LT3466EDD#TR;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 302836-LT3466EDD#TR
Product Name PMIC - PMIC - LED Drivers - LT3466EDD#TR
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - Board Mount - LED Drivers - 1133769-LDD-350H - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 9 volts
View Details
Power Supplies - Board Mount - LED Drivers - 1069224-LDH-65-1400 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 9.5 volts
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1335169-HLG-600H-48A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
View Details
PMIC - PMIC - LED Drivers - SP6690EK1-L - 1095514-SP6690EK1-L - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details