Win Source Electronics Board Mount LED Drivers - LT3475EFE-1#PBF 781036-LT3475EFE-1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781036-LT3475EFE-1#P BF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Automotive, Backlight, Lighting Mounting: SMD Frequency: 200kHz ~ 2MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 2 Dimming: PWM Family Name: LT3475 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Voltage Supply MAX: 36V Output Current per Channel: 1.5A Voltage Supply MIN: 3.7V Alternative Parts (Cross-Reference): FAN5614S7X_NL; TK61222CQ6; FAN5614S7X_Q; FAN5614S7X; Introduction Date: June 13, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781036-LT3475EFE-1#P BF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Automotive, Backlight, Lighting Mounting: SMD Frequency: 200kHz ~ 2MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 2 Dimming: PWM Family Name: LT3475 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Voltage Supply MAX: 36V Output Current per Channel: 1.5A Voltage Supply MIN: 3.7V Alternative Parts (Cross-Reference): FAN5614S7X_NL; TK61222CQ6; FAN5614S7X_Q; FAN5614S7X; Introduction Date: June 13, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LT3475EFE-1#PBF - 781036-LT3475EFE-1#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LT3475EFE-1#PBF
781036-LT3475EFE-1#PBF
Board Mount LED Drivers - LT3475EFE-1#PBF 781036-LT3475EFE-1#PBF
Manufacturer: Linear Technology Win Source Part Number: 781036-LT3475EFE-1#P BF Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Applications: Automotive, Backlight, Lighting Mounting: SMD Frequency: 200kHz ~ 2MHz Internal Switch(s): Yes Topology: Step-Down (Buck) Number of Outputs: 2 Dimming: PWM Family Name: LT3475 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-TSSOP-EP Voltage Supply MAX: 36V Output Current per Channel: 1.5A Voltage Supply MIN: 3.7V Alternative Parts (Cross-Reference): FAN5614S7X_NL; TK61222CQ6; FAN5614S7X_Q; FAN5614S7X; Introduction Date: June 13, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 781036-LT3475EFE-1#PBF
Packaging: Tube
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Applications: Automotive, Backlight, Lighting
Mounting: SMD
Frequency: 200kHz ~ 2MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 2
Dimming: PWM
Family Name: LT3475
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-TSSOP-EP
Voltage Supply MAX: 36V
Output Current per Channel: 1.5A
Voltage Supply MIN: 3.7V
Alternative Parts (Cross-Reference): FAN5614S7X_NL; TK61222CQ6; FAN5614S7X_Q; FAN5614S7X;
Introduction Date: June 13, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 781036-LT3475EFE-1#PBF
Product Name Board Mount LED Drivers - LT3475EFE-1#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3519IMS#TRPBF - 781121-LT3519IMS#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3477IUF#PBF - 781042-LT3477IUF#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1086433-PWM-200-48 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 100 volts
View Details
PMIC - PMIC - LED Drivers - LT3592EMSE#PBF - 072384-LT3592EMSE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3.6 volts
Output Voltage 30 volts
View Details