Win Source Electronics PMIC - PMIC - LED Drivers - LTC3210EUD-3#TRPBF 104449-LTC3210EUD-3#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 104449-LTC3210EUD-3# TRPBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 800kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (3x3) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 25mA, 400mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 104449-LTC3210EUD-3# TRPBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 800kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (3x3) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 25mA, 400mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LTC3210EUD-3#TRPBF - 104449-LTC3210EUD-3#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LTC3210EUD-3#TRPBF
104449-LTC3210EUD-3#TRPBF
PMIC - PMIC - LED Drivers - LTC3210EUD-3#TRPBF 104449-LTC3210EUD-3#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 104449-LTC3210EUD-3# TRPBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 800kHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-QFN-EP (3x3) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 25mA, 400mA

Manufacturer: Linear Technology
Win Source Part Number: 104449-LTC3210EUD-3#TRPBF
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 800kHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-QFN-EP (3x3)
Maximum Supply Voltage: 4.5V
Operating Input Voltage(Min): 2.9V
Channel Output Current: 25mA, 400mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 104449-LTC3210EUD-3#TRPBF
Product Name PMIC - PMIC - LED Drivers - LTC3210EUD-3#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

External/Internal (Off - Board) LED Drivers - PLP-45-24 - 847170-PLP-45-24 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LTC3202EDD - 072554-LTC3202EDD - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Current 125 milliamps
View Details
PMIC - PMIC - LED Drivers - LT3743EUFD#PBF - 809683-LT3743EUFD#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3595AEUHH#PBF - 781144-LT3595AEUHH#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details