Win Source Electronics PMIC - PMIC - LED Drivers - LTC3490EDD#TRPBF 1062604-LTC3490EDD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1062604-LTC3490EDD#T RPBF Packaging: Reel - TR Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 1.3MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog Output Voltage: 2.8 V to 4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (3x3) Maximum Supply Voltage: 3.2V Operating Input Voltage(Min): 1V Channel Output Current: 350mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1062604-LTC3490EDD#T RPBF Packaging: Reel - TR Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 1.3MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog Output Voltage: 2.8 V to 4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (3x3) Maximum Supply Voltage: 3.2V Operating Input Voltage(Min): 1V Channel Output Current: 350mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LTC3490EDD#TRPBF - 1062604-LTC3490EDD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LTC3490EDD#TRPBF
1062604-LTC3490EDD#TRPBF
PMIC - PMIC - LED Drivers - LTC3490EDD#TRPBF 1062604-LTC3490EDD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1062604-LTC3490EDD#T RPBF Packaging: Reel - TR Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 1.3MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog Output Voltage: 2.8 V to 4 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-DFN (3x3) Maximum Supply Voltage: 3.2V Operating Input Voltage(Min): 1V Channel Output Current: 350mA Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1062604-LTC3490EDD#TRPBF
Packaging: Reel - TR
Type: DC DC Regulator
Mounting: SMD (SMT)
Frequency: 1.3MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog
Output Voltage: 2.8 V to 4 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN (3x3)
Maximum Supply Voltage: 3.2V
Operating Input Voltage(Min): 1V
Channel Output Current: 350mA
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1062604-LTC3490EDD#TRPBF
Product Name PMIC - PMIC - LED Drivers - LTC3490EDD#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3476EUHF#PBF - 714982-LT3476EUHF#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 2.2 to 36 volts
View Details
Board Mount LED Drivers - LT3597IUHG#PBF - 781147-LT3597IUHG#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3465AES6#PBF - 302832-LT3465AES6#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.7 volts
Output Voltage 30 volts
View Details
PMIC - PMIC - LED Drivers - LT3797EUKG#PBF - 1059689-LT3797EUKG#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Package Type 52-QFN (7x8)
View Details