Win Source Electronics PMIC - PMIC - LED Drivers - LTC3220IPF#TRPBF 128054-LTC3220IPF#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 128054-LTC3220IPF#TR PBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 850kMz Topology: Switched Capacitor (Charge Pump) Number of Outputs: 18 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-UTQFN (4x4) Exposed Pad Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 128054-LTC3220IPF#TR PBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 850kMz Topology: Switched Capacitor (Charge Pump) Number of Outputs: 18 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-UTQFN (4x4) Exposed Pad Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LTC3220IPF#TRPBF - 128054-LTC3220IPF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LTC3220IPF#TRPBF
128054-LTC3220IPF#TRPBF
PMIC - PMIC - LED Drivers - LTC3220IPF#TRPBF 128054-LTC3220IPF#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 128054-LTC3220IPF#TR PBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 850kMz Topology: Switched Capacitor (Charge Pump) Number of Outputs: 18 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 28-UTQFN (4x4) Exposed Pad Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 2.9V Channel Output Current: 20mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 128054-LTC3220IPF#TRPBF
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 850kMz
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 18
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 28-UTQFN (4x4) Exposed Pad
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.9V
Channel Output Current: 20mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 128054-LTC3220IPF#TRPBF
Product Name PMIC - PMIC - LED Drivers - LTC3220IPF#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3954EUHE#TRPBF - 781322-LT3954EUHE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3486IFE#TRPBF - 1059355-LT3486IFE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Current 1300 milliamps
View Details
PMIC - PMIC - LED Drivers - LT3795EFE#PBF - 1059684-LT3795EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Package Type 28-TSSOP-EP
View Details
PMIC - PMIC - LED Drivers - LTC3205EUF#TRPBF - 754438-LTC3205EUF#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details