Win Source Electronics PMIC - PMIC - Battery Chargers - LT1512CS8#PBF 145216-LT1512CS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 145216-LT1512CS8#PBF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1A Family Name: LT1512 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 25V Alternative Parts (Cross-Reference): LT1512CS8#TR; LT1512CS8; LT1512CN8#TRPBF; LT1512CN8#TR; Introduction Date: May 30, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 145216-LT1512CS8#PBF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1A Family Name: LT1512 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 25V Alternative Parts (Cross-Reference): LT1512CS8#TR; LT1512CS8; LT1512CN8#TRPBF; LT1512CN8#TR; Introduction Date: May 30, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT1512CS8#PBF - 145216-LT1512CS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT1512CS8#PBF
145216-LT1512CS8#PBF
PMIC - PMIC - Battery Chargers - LT1512CS8#PBF 145216-LT1512CS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 145216-LT1512CS8#PBF Packaging: Tube/Rail Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1A Family Name: LT1512 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-SOIC Maximum Supply Voltage: 25V Alternative Parts (Cross-Reference): LT1512CS8#TR; LT1512CS8; LT1512CN8#TRPBF; LT1512CN8#TR; Introduction Date: May 30, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 145216-LT1512CS8#PBF
Packaging: Tube/Rail
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1A
Family Name: LT1512
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-SOIC
Maximum Supply Voltage: 25V
Alternative Parts (Cross-Reference): LT1512CS8#TR; LT1512CS8; LT1512CN8#TRPBF; LT1512CN8#TR;
Introduction Date: May 30, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 145216-LT1512CS8#PBF
Product Name PMIC - PMIC - Battery Chargers - LT1512CS8#PBF
Charger Type Linear
Package Type SOIC; 8-SOIC
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4101EG#PBF - 130837-LTC4101EG#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection; Over Current Protection
Package Type SOP; SSOP; 24-SSOP
View Details
PMIC - PMIC - Battery Chargers - LTC4056ETS8-4.2#TRMPBF - 783858-LTC4056ETS8-4.2#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Current Protection
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4089EDJC-3#TRPBF - 1063331-LTC4089EDJC-3#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 22-DFN (6x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC1729CMS8-8.4#PBF - 782198-LTC1729CMS8-8.4#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Cells 2
View Details