Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4065EDC#TRPBF 109996-LTC4065EDC#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 109996-LTC4065EDC#TR PBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 750mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x2) Maximum Supply Voltage: 5.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 109996-LTC4065EDC#TR PBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 750mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x2) Maximum Supply Voltage: 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4065EDC#TRPBF - 109996-LTC4065EDC#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4065EDC#TRPBF
109996-LTC4065EDC#TRPBF
PMIC - PMIC - Battery Chargers - LTC4065EDC#TRPBF 109996-LTC4065EDC#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 109996-LTC4065EDC#TR PBF Packaging: Reel - TR Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 750mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x2) Maximum Supply Voltage: 5.5V

Manufacturer: Linear Technology
Win Source Part Number: 109996-LTC4065EDC#TRPBF
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 750mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DFN (2x2)
Maximum Supply Voltage: 5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 109996-LTC4065EDC#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4065EDC#TRPBF
Charger Type Linear
Package Type 6-DFN (2x2)
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4080EMSE#PBF - 783890-LTC4080EMSE#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 525 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4068EDD-4.2#PBF - 112294-LTC4068EDD-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 8-DFN (3x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC3550EDHC#PBF - 783411-LTC3550EDHC#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4012CUF-1#PBF - 783846-LTC4012CUF-1#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1 to 4
View Details