Win Source Electronics PMIC - PMIC - Battery Chargers - LT3650EDD-4.1#PBF 781164-LT3650EDD-4.1#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 781164-LT3650EDD-4.1 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 12-WFDFN Exposed Pad Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 2A Battery Pack Voltage: 4.1V Family Name: LT3650EDD-4.1 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (3x3) Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): MAX17015ETP+; MAX17006ETP+T; MAX8844YETD+T; MAX17006ETP+; Introduction Date: June 03, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 121
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 781164-LT3650EDD-4.1 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 12-WFDFN Exposed Pad Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 2A Battery Pack Voltage: 4.1V Family Name: LT3650EDD-4.1 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (3x3) Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): MAX17015ETP+; MAX17006ETP+T; MAX8844YETD+T; MAX17006ETP+; Introduction Date: June 03, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 121
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LT3650EDD-4.1#PBF - 781164-LT3650EDD-4.1#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LT3650EDD-4.1#PBF
781164-LT3650EDD-4.1#PBF
PMIC - PMIC - Battery Chargers - LT3650EDD-4.1#PBF 781164-LT3650EDD-4.1#PBF
Manufacturer: Linear Technology Win Source Part Number: 781164-LT3650EDD-4.1 #PBF Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 12-WFDFN Exposed Pad Fault Protection: Over Temperature Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Programmable Features: Timer Charge Current - Max: 2A Battery Pack Voltage: 4.1V Family Name: LT3650EDD-4.1 Categories: Integrated Circuits (ICs) Manufacturer Package: 12-DFN (3x3) Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): MAX17015ETP+; MAX17006ETP+T; MAX8844YETD+T; MAX17006ETP+; Introduction Date: June 03, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 121

Manufacturer: Linear Technology
Win Source Part Number: 781164-LT3650EDD-4.1#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 12-WFDFN Exposed Pad
Fault Protection: Over Temperature
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Programmable Features: Timer
Charge Current - Max: 2A
Battery Pack Voltage: 4.1V
Family Name: LT3650EDD-4.1
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-DFN (3x3)
Voltage Supply MAX: 32V
Alternative Parts (Cross-Reference): MAX17015ETP+; MAX17006ETP+T; MAX8844YETD+T; MAX17006ETP+;
Introduction Date: June 03, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 121

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 781164-LT3650EDD-4.1#PBF
Product Name PMIC - PMIC - Battery Chargers - LT3650EDD-4.1#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC1734ES6-4.2#TRPBF - 109929-LTC1734ES6-4.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Current Protection
Package Type TSOT-23-6
View Details
PMIC - PMIC - Battery Chargers - LTC4012IUF-3#PBF - 783849-LTC4012IUF-3#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - LTC4085EDE-4#PBF - 783893-LTC4085EDE-4#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 1500 mA
View Details
PMIC - PMIC - Battery Chargers - LTC1960CG#TRPBF - 782286-LTC1960CG#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Current Protection
Package Type SSOP
View Details