Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4007EGN#PBF 139259-LTC4007EGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 139259-LTC4007EGN#PB F Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Number of Cells: 3 to 4 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 16.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 139259-LTC4007EGN#PB F Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Number of Cells: 3 to 4 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 16.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4007EGN#PBF - 139259-LTC4007EGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4007EGN#PBF
139259-LTC4007EGN#PBF
PMIC - PMIC - Battery Chargers - LTC4007EGN#PBF 139259-LTC4007EGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 139259-LTC4007EGN#PB F Packaging: Tube/Rail Battery Chemistry: Lithium-Ion Number of Cells: 3 to 4 Current - Charging: Constant - Programmable Programmable Features: Timer Battery Pack Voltage: 16.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-SSOP Maximum Supply Voltage: 28V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 139259-LTC4007EGN#PBF
Packaging: Tube/Rail
Battery Chemistry: Lithium-Ion
Number of Cells: 3 to 4
Current - Charging: Constant - Programmable
Programmable Features: Timer
Battery Pack Voltage: 16.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SSOP
Maximum Supply Voltage: 28V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 139259-LTC4007EGN#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4007EGN#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4009IUF-2#PBF - 783843-LTC4009IUF-2#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1 to 4
View Details
PMIC - PMIC - Battery Chargers - LTC3559EUD#PBF - 97170-LTC3559EUD - Win Source Electronics
Specs
Charger Type Linear
Package Type 16-QFN-EP (3x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4061EDD-4.4#PBF - 783866-LTC4061EDD-4.4#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 1000 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4075HVXEDD#PBF - 783885-LTC4075HVXEDD#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1
View Details