Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4065EDC#PBF 97534-LTC4065EDC#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 97534-LTC4065EDC#PBF Packaging: Cut Reel Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 750mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x2) Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 97534-LTC4065EDC#PBF Packaging: Cut Reel Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 750mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x2) Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4065EDC#PBF - 97534-LTC4065EDC#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4065EDC#PBF
97534-LTC4065EDC#PBF
PMIC - PMIC - Battery Chargers - LTC4065EDC#PBF 97534-LTC4065EDC#PBF
Manufacturer: Linear Technology Win Source Part Number: 97534-LTC4065EDC#PBF Packaging: Cut Reel Battery Chemistry: Lithium-Ion Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 750mA Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-DFN (2x2) Maximum Supply Voltage: 5.5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 97534-LTC4065EDC#PBF
Packaging: Cut Reel
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 750mA
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-DFN (2x2)
Maximum Supply Voltage: 5.5V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 97534-LTC4065EDC#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4065EDC#PBF
Charger Type Linear
Package Type 6-DFN (2x2)
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC1729CMS8-8.2#TRPBF - 130387-LTC1729CMS8-8.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 8-MSOP
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LTC4088EDE#TRPB - 303439-LTC4088EDE#TRPB - Win Source Electronics
Specs
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4061EDD#PBF - 783865-LTC4061EDD#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 1000 mA
View Details
PMIC - PMIC - Battery Chargers - LT3651IUHE-4.1#PBF - 781172-LT3651IUHE-4.1#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 4000 mA
View Details