The SIP series is a family of epoxy-molded, 4-pin single-in-line reed relays designed for high-density board mounting and board cleaning immersion. The SIP-1A12 variant features a 12VDC coil with 1 kΩ resistance, operating at 9 VDC must-operate and 1 VDC must-release voltages, with a nominal power consumption of 144 mW. It has a 1 Form A contact configuration with a maximum switching power of 10 W at 12 VDC, a maximum switching current of 0.5 A, and a carry current of 1.0 A. Contact resistance is 150 mΩ, operate time is 1.0 ms, release time is 0.5 ms, and insulation resistance is 10¹⁰ Ω at 100 VDC. Dielectric strength is 1500 VDC between coil and contacts, and operating temperature ranges from -40°C to +80°C. The relay is UL recognized and meets specified vibration and shock ratings.
Win Source Part Number: 1373475-SIP-1A12
Category: Relays - Reed Relays
Temperature Range - Operating: -40°C ~ 80°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Bright Toward Industrial Co., Ltd.
Series: SIP
Package: Tube
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.41.0020
REACH Status: REACH Unaffected
ECCN: EAR99
Termination Style: PC Pin
Coil Voltage: 12VDC
Contact Form: SPST-NO (1 Form A)
Contact Rating (Current): 500 mA
Switching Voltage: 100VAC, 100VDC - Max
Coil Current: 12 mA
Coil Type: Non Latching
Must Operate Voltage: 9 VDC
Must Release Voltage: 1 VDC
Operate Time: 1 ms
Release Time: 0.5 ms
Coil Resistance: 1 kOhms
| Win Source Electronics | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 1373475-SIP-1A12 |
| Product Name | Relays - Reed Relays |
| Mounting | PCBoard; Through Hole |