The SIP-1A24 is a single-in-line reed relay with a 24VDC coil, rated for 1 Form A contact configuration. It features a 4-pin epoxy molded package with dimensions of 19.05 mm maximum length, 5.08 mm pitch, and 2.7 mm height. The relay supports a maximum switching voltage of 100VDC, a maximum switching current of 0.5A, and a carry current of 1.0A. Contact resistance is 150 mΩ, with operate and release times of 1.0 ms and 0.5 ms respectively. Insulation resistance is 10^10 Ω at 100VDC, and dielectric strength is 1500VDC between coil and contacts. The operating temperature range is -40°C to +80°C, and it is UL recognized. The part supports high-density board mounting and is immune to immersion during board cleaning.
Win Source Part Number: 1354755-SIP-1A24
Category: Relays - Reed Relays
Temperature Range - Operating: -40°C ~ 80°C
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Mfr: Bright Toward Industrial Co., Ltd.
Series: SIP
Package: Tube
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8536.41.0020
REACH Status: REACH Unaffected
ECCN: EAR99
Termination Style: PC Pin
Coil Voltage: 24VDC
Contact Form: SPST-NO (1 Form A)
Contact Rating (Current): 500 mA
Switching Voltage: 100VAC, 100VDC - Max
Coil Current: 12 mA
Coil Type: Non Latching
Must Operate Voltage: 18 VDC
Must Release Voltage: 2 VDC
Operate Time: 1 ms
Release Time: 0.5 ms
Coil Resistance: 2 kOhms
| Win Source Electronics | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 1354755-SIP-1A24 |
| Product Name | Relays - Reed Relays |
| Mounting | PCBoard; Through Hole |