Win Source Electronics Relays - Reed Relays 1215887-D31A5100

Description
Win Source Part Number: 1215887-D31A5100 Category: Relays>Reed Relays Termination Style: PC Pin Package: Tray Contact Form: SPST-NO (1 Form A) Contact Material: Rhodium (Rh) Standard Package: 108 Coil Resistance: 1 kOhms Coil Current: 12 mA Operate Time: 1 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 500 mA Switching Voltage: 100VDC - Max Release Time: 50 µs Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 9 VDC Must Release Voltage: 1 VDC HTSUS: 8536.41.0030 Mfr: Celduc Inc. Other Names: 3667-D31A5100
Request a Quote
Description
Win Source Part Number: 1215887-D31A5100 Category: Relays>Reed Relays Termination Style: PC Pin Package: Tray Contact Form: SPST-NO (1 Form A) Contact Material: Rhodium (Rh) Standard Package: 108 Coil Resistance: 1 kOhms Coil Current: 12 mA Operate Time: 1 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 500 mA Switching Voltage: 100VDC - Max Release Time: 50 µs Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 9 VDC Must Release Voltage: 1 VDC HTSUS: 8536.41.0030 Mfr: Celduc Inc. Other Names: 3667-D31A5100
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Relays - Reed Relays - 1215887-D31A5100 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Reed Relays
1215887-D31A5100
Relays - Reed Relays 1215887-D31A5100
Win Source Part Number: 1215887-D31A5100 Category: Relays>Reed Relays Termination Style: PC Pin Package: Tray Contact Form: SPST-NO (1 Form A) Contact Material: Rhodium (Rh) Standard Package: 108 Coil Resistance: 1 kOhms Coil Current: 12 mA Operate Time: 1 ms Coil Type: Non Latching Coil Voltage: 12VDC Contact Rating (Current): 500 mA Switching Voltage: 100VDC - Max Release Time: 50 µs Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 9 VDC Must Release Voltage: 1 VDC HTSUS: 8536.41.0030 Mfr: Celduc Inc. Other Names: 3667-D31A5100

Win Source Part Number: 1215887-D31A5100
Category: Relays>Reed Relays
Termination Style: PC Pin
Package: Tray
Contact Form: SPST-NO (1 Form A)
Contact Material: Rhodium (Rh)
Standard Package: 108
Coil Resistance: 1 kOhms
Coil Current: 12 mA
Operate Time: 1 ms
Coil Type: Non Latching
Coil Voltage: 12VDC
Contact Rating (Current): 500 mA
Switching Voltage: 100VDC - Max
Release Time: 50 µs
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 9 VDC
Must Release Voltage: 1 VDC
HTSUS: 8536.41.0030
Mfr: Celduc Inc.
Other Names: 3667-D31A5100

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Reed Relays
Product Number 1215887-D31A5100
Product Name Relays - Reed Relays
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relays - Reed Relays - 1212318-D31A7110 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Resistance 2150 ohms
View Details
Relays - Reed Relays - 1354755-SIP-1A24 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Resistance 2000 ohms
View Details
Relays - Reed Relays - 1373475-SIP-1A12 - Win Source Electronics
Specs
Mounting PCBoard; Through Hole
Resistance 1000 ohms
View Details