Win Source Part Number: 1212318-D31A7110
Category: Relays>Reed Relays
Termination Style: PC Pin
Features: Diode
Package: Tray
Contact Form: SPST-NO (1 Form A)
Contact Material: Rhodium (Rh)
Standard Package: 108
Coil Resistance: 2.15 kOhms
Coil Current: 11.2 mA
Operate Time: 1 ms
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 500 mA
Switching Voltage: 100VDC - Max
Release Time: 50 µs
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 18 VDC
Must Release Voltage: 2 VDC
HTSUS: 8536.41.0030
Mfr: Celduc Inc.
Other Names: 3667-D31A7110
| Win Source Electronics | |
|---|---|
| Product Category | Reed Relays |
| Product Number | 1212318-D31A7110 |
| Product Name | Relays - Reed Relays |
| Mounting | PCBoard; Through Hole |