Win Source Electronics Crystals, Oscillators, Resonators - Crystals 1366316-TZ0308D

Description
Win Source Part Number: 1366316-TZ0308D Category: Crystals, Oscillators, Resonators - Crystals Fake Threat In the Open Market: 55 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: TST Package: Tape & Reel Product Status: Active Frequency: 40 MHz Frequency Tolerance: ±10ppm Load Capacitance: 9pF Operating Mode: Fundamental
Request a Quote Datasheet
Description
Win Source Part Number: 1366316-TZ0308D Category: Crystals, Oscillators, Resonators - Crystals Fake Threat In the Open Market: 55 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: TST Package: Tape & Reel Product Status: Active Frequency: 40 MHz Frequency Tolerance: ±10ppm Load Capacitance: 9pF Operating Mode: Fundamental
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1366316-TZ0308D - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1366316-TZ0308D
Crystals, Oscillators, Resonators - Crystals 1366316-TZ0308D
Win Source Part Number: 1366316-TZ0308D Category: Crystals, Oscillators, Resonators - Crystals Fake Threat In the Open Market: 55 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: TST Package: Tape & Reel Product Status: Active Frequency: 40 MHz Frequency Tolerance: ±10ppm Load Capacitance: 9pF Operating Mode: Fundamental

Win Source Part Number: 1366316-TZ0308D
Category: Crystals, Oscillators, Resonators - Crystals
Fake Threat In the Open Market: 55 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: TST
Package: Tape & Reel
Product Status: Active
Frequency: 40 MHz
Frequency Tolerance: ±10ppm
Load Capacitance: 9pF
Operating Mode: Fundamental

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1366316-TZ0308D
Product Name Crystals, Oscillators, Resonators - Crystals
Oscillator Type MHz Crystal
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6992HS6-4#TRMPBF - 1064221-LTC6992HS6-4#TRMPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-6
Frequency 3.81E-6 to 1 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366339-TZ1510A - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6903CMS8#PBF - 144036-LTC6903CMS8#PBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; 8-MSOP
Frequency 1.00E-3 to 68 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366323-TZ2002B - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 32 MHz
View Details