Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6992HS6-4#TRMPBF 1064221-LTC6992HS6-4#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1064221-LTC6992HS6-4 #TRMPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 3.81Hz to 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.25 V to 5.5 V Operating Supply Current: 365μA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1064221-LTC6992HS6-4 #TRMPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 3.81Hz to 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.25 V to 5.5 V Operating Supply Current: 365μA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6992HS6-4#TRMPBF - 1064221-LTC6992HS6-4#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6992HS6-4#TRMPBF
1064221-LTC6992HS6-4#TRMPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6992HS6-4#TRMPBF 1064221-LTC6992HS6-4#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 1064221-LTC6992HS6-4 #TRMPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 3.81Hz to 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.25 V to 5.5 V Operating Supply Current: 365μA Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Linear Technology
Win Source Part Number: 1064221-LTC6992HS6-4#TRMPBF
Packaging: Reel - TR
Type: Oscillator, Silicon
Mounting: Surface Mount
Frequency: 3.81Hz to 1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 2.25 V to 5.5 V
Operating Supply Current: 365μA
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1064221-LTC6992HS6-4#TRMPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6992HS6-4#TRMPBF
Oscillator Type Oscillator, Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - CPPC7-A7BR-210.0TS - 1024210-CPPC7-A7BR-210.0TS - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount
Frequency 210 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366422-E3SB38E0X0006E - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 38.4 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905HS5-80#TRMPBF - 784403-LTC6905HS5-80#TRMPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount
Frequency 80 MHz
View Details