Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6903CMS8#PBF 144036-LTC6903CMS8#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 144036-LTC6903CMS8#P BF Packaging: Tube/Rail Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 1kHz to 68MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 7mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 144036-LTC6903CMS8#P BF Packaging: Tube/Rail Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 1kHz to 68MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 7mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6903CMS8#PBF - 144036-LTC6903CMS8#PBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6903CMS8#PBF
144036-LTC6903CMS8#PBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6903CMS8#PBF 144036-LTC6903CMS8#PBF
Manufacturer: Linear Technology Win Source Part Number: 144036-LTC6903CMS8#P BF Packaging: Tube/Rail Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 1kHz to 68MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 7mA

Manufacturer: Linear Technology
Win Source Part Number: 144036-LTC6903CMS8#PBF
Packaging: Tube/Rail
Type: Oscillator, Silicon
Mounting: Surface Mount
Frequency: 1kHz to 68MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 7mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 144036-LTC6903CMS8#PBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6903CMS8#PBF
Oscillator Type Oscillator, Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Resonators - 1019118-RO3101A-11 - Win Source Electronics
Specs
Oscillator Type SAW
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 434 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1350657-E3SB37E0X0004E - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 37.4 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905CS5#TRMPBF - 1064085-LTC6905CS5#TRMPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-5
Frequency 17 to 170 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6906IS6#TRPBF - 130011-LTC6906IS6#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-6
Frequency 0.0100 to 1 MHz
View Details