Win Source Electronics Crystals, Oscillators, Resonators - Crystals 1366323-TZ2002B

Description
Win Source Part Number: 1366323-TZ2002B Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 44 pct. Type: MHz Crystal Mfr: TST Package: Tape & Reel Product Status: Active Frequency: 32 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount ESR (Equivalent Series Resistance): 50 Ohms Size / Dimension: 0.081" L x 0.065" W (2.05mm x 1.65mm) Height - Seated (Max): 0.020" (0.50mm) Frequency Stability: ±15ppm Frequency Tolerance: ±10ppm Load Capacitance: 8pF Operating Mode: Fundamental
Request a Quote Datasheet
Description
Win Source Part Number: 1366323-TZ2002B Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 44 pct. Type: MHz Crystal Mfr: TST Package: Tape & Reel Product Status: Active Frequency: 32 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount ESR (Equivalent Series Resistance): 50 Ohms Size / Dimension: 0.081" L x 0.065" W (2.05mm x 1.65mm) Height - Seated (Max): 0.020" (0.50mm) Frequency Stability: ±15ppm Frequency Tolerance: ±10ppm Load Capacitance: 8pF Operating Mode: Fundamental
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1366323-TZ2002B - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1366323-TZ2002B
Crystals, Oscillators, Resonators - Crystals 1366323-TZ2002B
Win Source Part Number: 1366323-TZ2002B Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -30°C ~ 85°C Fake Threat In the Open Market: 44 pct. Type: MHz Crystal Mfr: TST Package: Tape & Reel Product Status: Active Frequency: 32 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount ESR (Equivalent Series Resistance): 50 Ohms Size / Dimension: 0.081" L x 0.065" W (2.05mm x 1.65mm) Height - Seated (Max): 0.020" (0.50mm) Frequency Stability: ±15ppm Frequency Tolerance: ±10ppm Load Capacitance: 8pF Operating Mode: Fundamental

Win Source Part Number: 1366323-TZ2002B
Category: Crystals, Oscillators, Resonators - Crystals
Temperature Range - Operating: -30°C ~ 85°C
Fake Threat In the Open Market: 44 pct.
Type: MHz Crystal
Mfr: TST
Package: Tape & Reel
Product Status: Active
Frequency: 32 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
ESR (Equivalent Series Resistance): 50 Ohms
Size / Dimension: 0.081" L x 0.065" W (2.05mm x 1.65mm)
Height - Seated (Max): 0.020" (0.50mm)
Frequency Stability: ±15ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 8pF
Operating Mode: Fundamental

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1366323-TZ2002B
Product Name Crystals, Oscillators, Resonators - Crystals
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366353-E1SB24E000007E - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 24 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366336-E3SB27E00000DE - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 27 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905IS5-100#TRPBF - 130181-LTC6905IS5-100#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-5
Frequency 100 MHz
View Details