Win Source Electronics Crystals, Oscillators, Resonators - Crystals 1366339-TZ1510A

Description
Win Source Part Number: 1366339-TZ1510A Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 33 pct. Type: kHz Crystal (Tuning Fork) Mfr: TST Package: Tape & Reel Product Status: Active Frequency: 32.768 kHz Package / Case: 2-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0010 ESR (Equivalent Series Resistance): 80 kOhms Size / Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm) Height - Seated (Max): 0.030" (0.75mm) ECCN: EAR99 Frequency Tolerance: ±20ppm Load Capacitance: 9pF Operating Mode: Fundamental
Request a Quote Datasheet
Description
Win Source Part Number: 1366339-TZ1510A Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 33 pct. Type: kHz Crystal (Tuning Fork) Mfr: TST Package: Tape & Reel Product Status: Active Frequency: 32.768 kHz Package / Case: 2-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0010 ESR (Equivalent Series Resistance): 80 kOhms Size / Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm) Height - Seated (Max): 0.030" (0.75mm) ECCN: EAR99 Frequency Tolerance: ±20ppm Load Capacitance: 9pF Operating Mode: Fundamental
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1366339-TZ1510A - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1366339-TZ1510A
Crystals, Oscillators, Resonators - Crystals 1366339-TZ1510A
Win Source Part Number: 1366339-TZ1510A Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 33 pct. Type: kHz Crystal (Tuning Fork) Mfr: TST Package: Tape & Reel Product Status: Active Frequency: 32.768 kHz Package / Case: 2-SMD, No Lead Mounting Type: Surface Mount HTSUS: 8541.60.0010 ESR (Equivalent Series Resistance): 80 kOhms Size / Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm) Height - Seated (Max): 0.030" (0.75mm) ECCN: EAR99 Frequency Tolerance: ±20ppm Load Capacitance: 9pF Operating Mode: Fundamental

Win Source Part Number: 1366339-TZ1510A
Category: Crystals, Oscillators, Resonators - Crystals
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 33 pct.
Type: kHz Crystal (Tuning Fork)
Mfr: TST
Package: Tape & Reel
Product Status: Active
Frequency: 32.768 kHz
Package / Case: 2-SMD, No Lead
Mounting Type: Surface Mount
HTSUS: 8541.60.0010
ESR (Equivalent Series Resistance): 80 kOhms
Size / Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm)
Height - Seated (Max): 0.030" (0.75mm)
ECCN: EAR99
Frequency Tolerance: ±20ppm
Load Capacitance: 9pF
Operating Mode: Fundamental

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1366339-TZ1510A
Product Name Crystals, Oscillators, Resonators - Crystals
Oscillator Type kHz Crystal (Tuning Fork)
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6903HMS8#TRPBF - 132716-LTC6903HMS8#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; 8-MSOP
Frequency 1.00E-3 to 68 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366318-TZ0381E - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Frequency 26 MHz
Frequency Tolerance 10 %
View Details
Crystals, Oscillators, Resonators - Crystals - 1366328-TZ1897B - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Frequency 27.12 MHz
Frequency Tolerance 10 %
View Details
Crystals, Oscillators, Resonators - Crystals - 1125512-X3S024000B91H-HS - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 24 MHz
View Details