Win Source Electronics PMIC - PMIC - LED Drivers - LTC3783EDHD#PBF 136037-LTC3783EDHD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 136037-LTC3783EDHD#P BF Packaging: Tube/Rail Type: DC DC Controller Mounting: SMD (SMT) Frequency: 20kHz to 1MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-DFN (5x4) Maximum Supply Voltage: 36V Operating Input Voltage(Min): 3V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 136037-LTC3783EDHD#P BF Packaging: Tube/Rail Type: DC DC Controller Mounting: SMD (SMT) Frequency: 20kHz to 1MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-DFN (5x4) Maximum Supply Voltage: 36V Operating Input Voltage(Min): 3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LTC3783EDHD#PBF - 136037-LTC3783EDHD#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LTC3783EDHD#PBF
136037-LTC3783EDHD#PBF
PMIC - PMIC - LED Drivers - LTC3783EDHD#PBF 136037-LTC3783EDHD#PBF
Manufacturer: Linear Technology Win Source Part Number: 136037-LTC3783EDHD#P BF Packaging: Tube/Rail Type: DC DC Controller Mounting: SMD (SMT) Frequency: 20kHz to 1MHz Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-DFN (5x4) Maximum Supply Voltage: 36V Operating Input Voltage(Min): 3V

Manufacturer: Linear Technology
Win Source Part Number: 136037-LTC3783EDHD#PBF
Packaging: Tube/Rail
Type: DC DC Controller
Mounting: SMD (SMT)
Frequency: 20kHz to 1MHz
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-DFN (5x4)
Maximum Supply Voltage: 36V
Operating Input Voltage(Min): 3V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 136037-LTC3783EDHD#PBF
Product Name PMIC - PMIC - LED Drivers - LTC3783EDHD#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3756IMSE#PBF - 1059644-LT3756IMSE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Output Voltage 100 volts
View Details
PMIC - PMIC - LED Drivers - LT3590EDC#TRMPBF - 94881-LT3590EDC - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 55 volts
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1083998-LPC-100-350 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
View Details
Board Mount LED Drivers - LT3517IFE#PBF - 781111-LT3517IFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details