Win Source Electronics Power Supplies - External/Internal (Off-Board) - LED Drivers 1083994-APC-12-350

Description
Win Source Part Number: 1083994-APC-12-350 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: APC-12 (12W) Type: Constant Current Termination Style: Wire Leads Features: OVP, SCP Package: Box Standard Package: 120 Ratings: IP42 Power (Watts): 13 W Voltage - Output: 9 ~ 36V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 350mA Voltage - Input (Min): 90VAC Voltage - Input (Max): 264VAC Efficiency: 82% Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C Dimension: 3.03" L x 1.57" W x 1.14" H (77.0mm x 40.0mm x 29.0mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Other Names: APC-12-350-ND,1866-1 114 Base Product Number: APC-12 Approval Agency: CCC, CE, cURus
Request a Quote Datasheet
Description
Win Source Part Number: 1083994-APC-12-350 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: APC-12 (12W) Type: Constant Current Termination Style: Wire Leads Features: OVP, SCP Package: Box Standard Package: 120 Ratings: IP42 Power (Watts): 13 W Voltage - Output: 9 ~ 36V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 350mA Voltage - Input (Min): 90VAC Voltage - Input (Max): 264VAC Efficiency: 82% Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C Dimension: 3.03" L x 1.57" W x 1.14" H (77.0mm x 40.0mm x 29.0mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Other Names: APC-12-350-ND,1866-1 114 Base Product Number: APC-12 Approval Agency: CCC, CE, cURus
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1083994-APC-12-350 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - LED Drivers
1083994-APC-12-350
Power Supplies - External/Internal (Off-Board) - LED Drivers 1083994-APC-12-350
Win Source Part Number: 1083994-APC-12-350 Category: Power Supplies - External/Internal (Off-Board)>LED Drivers Series: APC-12 (12W) Type: Constant Current Termination Style: Wire Leads Features: OVP, SCP Package: Box Standard Package: 120 Ratings: IP42 Power (Watts): 13 W Voltage - Output: 9 ~ 36V Topology: AC DC Converter Voltage - Isolation: 3.75 kV Number of Outputs: 1 Current - Output (Max): 350mA Voltage - Input (Min): 90VAC Voltage - Input (Max): 264VAC Efficiency: 82% Mounting Type: Chassis Mount Temperature Range - Operating: -30°C ~ 70°C Dimension: 3.03" L x 1.57" W x 1.14" H (77.0mm x 40.0mm x 29.0mm) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9510 Mfr: MEAN WELL USA Inc. Other Names: APC-12-350-ND,1866-1 114 Base Product Number: APC-12 Approval Agency: CCC, CE, cURus

Win Source Part Number: 1083994-APC-12-350
Category: Power Supplies - External/Internal (Off-Board)>LED Drivers
Series: APC-12 (12W)
Type: Constant Current
Termination Style: Wire Leads
Features: OVP, SCP
Package: Box
Standard Package: 120
Ratings: IP42
Power (Watts): 13 W
Voltage - Output: 9 ~ 36V
Topology: AC DC Converter
Voltage - Isolation: 3.75 kV
Number of Outputs: 1
Current - Output (Max): 350mA
Voltage - Input (Min): 90VAC
Voltage - Input (Max): 264VAC
Efficiency: 82%
Mounting Type: Chassis Mount
Temperature Range - Operating: -30°C ~ 70°C
Dimension: 3.03" L x 1.57" W x 1.14" H (77.0mm x 40.0mm x 29.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9510
Mfr: MEAN WELL USA Inc.
Other Names: APC-12-350-ND,1866-1114
Base Product Number: APC-12
Approval Agency: CCC, CE, cURus

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1083994-APC-12-350
Product Name Power Supplies - External/Internal (Off-Board) - LED Drivers
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 90 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3795EFE#PBF - 1059684-LT3795EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Package Type 28-TSSOP-EP
View Details
PMIC - PMIC - LED Drivers - LT3590ESC8#TRMPBF - 117381-LT3590ESC8#TRMPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 55 volts
View Details
PMIC - PMIC - LED Drivers - PAM2808BLBR - 1235307-PAM2808BLBR - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
Board Mount LED Drivers - LT3496HUFD#TRPBF - 781067-LT3496HUFD#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details