Win Source Electronics Board Mount LED Drivers - LTC3490EDD#PBF 783370-LTC3490EDD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783370-LTC3490EDD#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Voltage - Output: 2.8 V ~ 4 V Frequency: 1.3MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog Family Name: LTC3490 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Voltage Supply MAX: 3.2V Output Current per Channel: 350mA Voltage Supply MIN: 1V Alternative Parts (Cross-Reference): SP7648ER/TR; SP7648ER; RT9387AGQWSP7648ER-L ; RT9387AGQW; Introduction Date: April 26, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783370-LTC3490EDD#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Voltage - Output: 2.8 V ~ 4 V Frequency: 1.3MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog Family Name: LTC3490 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Voltage Supply MAX: 3.2V Output Current per Channel: 350mA Voltage Supply MIN: 1V Alternative Parts (Cross-Reference): SP7648ER/TR; SP7648ER; RT9387AGQWSP7648ER-L ; RT9387AGQW; Introduction Date: April 26, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LTC3490EDD#PBF - 783370-LTC3490EDD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LTC3490EDD#PBF
783370-LTC3490EDD#PBF
Board Mount LED Drivers - LTC3490EDD#PBF 783370-LTC3490EDD#PBF
Manufacturer: Linear Technology Win Source Part Number: 783370-LTC3490EDD#PB F Packaging: Tube Type: DC DC Regulator Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-WFDFN Exposed Pad Mounting: SMD Voltage - Output: 2.8 V ~ 4 V Frequency: 1.3MHz Internal Switch(s): Yes Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: Analog Family Name: LTC3490 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x3) Voltage Supply MAX: 3.2V Output Current per Channel: 350mA Voltage Supply MIN: 1V Alternative Parts (Cross-Reference): SP7648ER/TR; SP7648ER; RT9387AGQWSP7648ER-L ; RT9387AGQW; Introduction Date: April 26, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783370-LTC3490EDD#PBF
Packaging: Tube
Type: DC DC Regulator
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-WFDFN Exposed Pad
Mounting: SMD
Voltage - Output: 2.8 V ~ 4 V
Frequency: 1.3MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog
Family Name: LTC3490
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (3x3)
Voltage Supply MAX: 3.2V
Output Current per Channel: 350mA
Voltage Supply MIN: 1V
Alternative Parts (Cross-Reference): SP7648ER/TR; SP7648ER; RT9387AGQWSP7648ER-L; RT9387AGQW;
Introduction Date: April 26, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 783370-LTC3490EDD#PBF
Product Name Board Mount LED Drivers - LTC3490EDD#PBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - External/Internal (Off-Board) - LED Drivers - 1034104-ELG-100-42A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 100 volts
View Details
PMIC - PMIC - LED Drivers - LT3477EUF#PBF - 020399-LT3477EUF#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Output Current 3000 milliamps
View Details
Electronic Wholesale - WS3443D7P - 1280581-WS3443D7P - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3746IUHH#PBF - 1059607-LT3746IUHH#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 6 volts
Output Current 30 milliamps
View Details