Win Source Electronics Board Mount LED Drivers - LTM8042EV#PBF 784627-LTM8042EV#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784627-LTM8042EV#PBF Series: μModule Packaging: Tray Type: Constant Current Operating Temperature Range: -40°C ~ 125°C Features: Remote On/Off, OTP, SCP Package: 77-BLGA Mounting: SMD Power (Watts): 32W Voltage - Output: 2 ~ 32 V Weight: 0.002 lb (0.91g) Topology: Boost, Buck, Buck-Boost Number of Outputs: 1 Dimming: Analog, PWM Family Name: LTM8042 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm) Input Voltage MIN: 3V Voltage Input MAX: 30V Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): TPS92311D/NOPB; TPS92311D; TPS92311DR; TPS92311DR/NOPB; Introduction Date: September 07, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784627-LTM8042EV#PBF Series: μModule Packaging: Tray Type: Constant Current Operating Temperature Range: -40°C ~ 125°C Features: Remote On/Off, OTP, SCP Package: 77-BLGA Mounting: SMD Power (Watts): 32W Voltage - Output: 2 ~ 32 V Weight: 0.002 lb (0.91g) Topology: Boost, Buck, Buck-Boost Number of Outputs: 1 Dimming: Analog, PWM Family Name: LTM8042 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm) Input Voltage MIN: 3V Voltage Input MAX: 30V Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): TPS92311D/NOPB; TPS92311D; TPS92311DR; TPS92311DR/NOPB; Introduction Date: September 07, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LTM8042EV#PBF - 784627-LTM8042EV#PBF - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LTM8042EV#PBF
784627-LTM8042EV#PBF
Board Mount LED Drivers - LTM8042EV#PBF 784627-LTM8042EV#PBF
Manufacturer: Linear Technology Win Source Part Number: 784627-LTM8042EV#PBF Series: μModule Packaging: Tray Type: Constant Current Operating Temperature Range: -40°C ~ 125°C Features: Remote On/Off, OTP, SCP Package: 77-BLGA Mounting: SMD Power (Watts): 32W Voltage - Output: 2 ~ 32 V Weight: 0.002 lb (0.91g) Topology: Boost, Buck, Buck-Boost Number of Outputs: 1 Dimming: Analog, PWM Family Name: LTM8042 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm) Input Voltage MIN: 3V Voltage Input MAX: 30V Current - Output (Maximum): 1A Alternative Parts (Cross-Reference): TPS92311D/NOPB; TPS92311D; TPS92311DR; TPS92311DR/NOPB; Introduction Date: September 07, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784627-LTM8042EV#PBF
Series: μModule
Packaging: Tray
Type: Constant Current
Operating Temperature Range: -40°C ~ 125°C
Features: Remote On/Off, OTP, SCP
Package: 77-BLGA
Mounting: SMD
Power (Watts): 32W
Voltage - Output: 2 ~ 32 V
Weight: 0.002 lb (0.91g)
Topology: Boost, Buck, Buck-Boost
Number of Outputs: 1
Dimming: Analog, PWM
Family Name: LTM8042
Categories: Power Supplies - Board Mount
Dimension: 0.59" L x 0.35" W x 0.11" H (15.0mm x 9.0mm x 2.8mm)
Input Voltage MIN: 3V
Voltage Input MAX: 30V
Current - Output (Maximum): 1A
Alternative Parts (Cross-Reference): TPS92311D/NOPB; TPS92311D; TPS92311DR; TPS92311DR/NOPB;
Introduction Date: September 07, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 784627-LTM8042EV#PBF
Product Name Board Mount LED Drivers - LTM8042EV#PBF
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - DC688A - 780768-DC688A - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 4.2 volts
View Details
Power Supplies - External/Internal (Off-Board) - LED Drivers - 1069371-LPV-100-12 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 90 volts
Output Voltage 12 volts
View Details
PMIC - PMIC - LED Drivers - LT3763HFE#PBF - 719129-LT3763HFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 55 volts
View Details