Win Source Electronics PMIC - PMIC - LED Drivers - LTC3202EMS#TRPBF 103805-LTC3202EMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 103805-LTC3202EMS#TR PBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.5MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 125mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 103805-LTC3202EMS#TR PBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.5MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 125mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LTC3202EMS#TRPBF - 103805-LTC3202EMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LTC3202EMS#TRPBF
103805-LTC3202EMS#TRPBF
PMIC - PMIC - LED Drivers - LTC3202EMS#TRPBF 103805-LTC3202EMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 103805-LTC3202EMS#TR PBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 1.5MHz Internal Switch(s): Yes Topology: Switched Capacitor (Charge Pump) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 2.7V Channel Output Current: 125mA

Manufacturer: Linear Technology
Win Source Part Number: 103805-LTC3202EMS#TRPBF
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.5MHz
Internal Switch(s): Yes
Topology: Switched Capacitor (Charge Pump)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Maximum Supply Voltage: 4.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 125mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 103805-LTC3202EMS#TRPBF
Product Name PMIC - PMIC - LED Drivers - LTC3202EMS#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LTC3215EDD#TRPBF - 783269-LTC3215EDD#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - NJU6060V - 1231420-NJU6060V - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3755IMSE-2#PBF - 1059629-LT3755IMSE-2#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 75 volts
View Details
Electronic Wholesale - WS3443D7P - 1280581-WS3443D7P - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details