Win Source Electronics RF Mixers - LT5520EUF#PBF 135762-LT5520EUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 135762-LT5520EUF#PBF Packaging: Tube/Rail Frequency: 1.3GHz to 2.3GHz Gain: -1dB Noise Figure: 15dB RF Type: General Purpose Secondary Attributes: Up Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 4.5 V to 5.25 V Operating Supply Current: 60mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 135762-LT5520EUF#PBF Packaging: Tube/Rail Frequency: 1.3GHz to 2.3GHz Gain: -1dB Noise Figure: 15dB RF Type: General Purpose Secondary Attributes: Up Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 4.5 V to 5.25 V Operating Supply Current: 60mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - LT5520EUF#PBF - 135762-LT5520EUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - LT5520EUF#PBF
135762-LT5520EUF#PBF
RF Mixers - LT5520EUF#PBF 135762-LT5520EUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 135762-LT5520EUF#PBF Packaging: Tube/Rail Frequency: 1.3GHz to 2.3GHz Gain: -1dB Noise Figure: 15dB RF Type: General Purpose Secondary Attributes: Up Converter Number of Mixers: 1 Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (4x4) Supply Voltage - Operating: 4.5 V to 5.25 V Operating Supply Current: 60mA

Manufacturer: Linear Technology
Win Source Part Number: 135762-LT5520EUF#PBF
Packaging: Tube/Rail
Frequency: 1.3GHz to 2.3GHz
Gain: -1dB
Noise Figure: 15dB
RF Type: General Purpose
Secondary Attributes: Up Converter
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (4x4)
Supply Voltage - Operating: 4.5 V to 5.25 V
Operating Supply Current: 60mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 135762-LT5520EUF#PBF
Product Name RF Mixers - LT5520EUF#PBF
Package Type 16-QFN (4x4)
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - LT5522EUF#TR - 95140-LT5522EUF#TR - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 400 to 2700 MHz
View Details
RF Mixers - LT5525EUF#TRPBF - 781469-LT5525EUF#TRPBF - Win Source Electronics
Specs
RF 800 to 2500 MHz
View Details
RF Mixers - LTC5569IUF#PBF - 784211-LTC5569IUF#PBF - Win Source Electronics
Specs
RF 300 to 4000 MHz
View Details
RF Mixers - LT5521EUF - LT5521EUF#PBF-195136 - Win Source Electronics
Specs
RF 10 to 3700 MHz
View Details