Win Source Electronics Crystals, Oscillators, Resonators - Oscillators 1340502-CPPT4-A5BR-2.048TS

Description
Win Source Part Number: 1340502-CPPT4-A5BR-2 .048TS Category: Crystals, Oscillators, Resonators - Oscillators Series: FIPO™ CPP Type: XO (Standard) Package: Tube Size / Dimension: 0.520" L x 0.520" W (13.20mm x 13.20mm) Height - Seated (Max): 0.256" (6.50mm) Standard Package: 40 Frequency: 2.048 MHz Function: Enable/Disable Output: TTL Frequency Stability: ±25ppm Current - Supply (Max): 45mA Voltage - Supply: 5V Mounting Type: Through Hole Package / Case: 8-DIP, 4 Leads (Half Size) Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Cardinal Components Inc. Product Status: Obsolete Current - Supply (Disable) (Max): 50µA
Request a Quote Datasheet
Description
Win Source Part Number: 1340502-CPPT4-A5BR-2 .048TS Category: Crystals, Oscillators, Resonators - Oscillators Series: FIPO™ CPP Type: XO (Standard) Package: Tube Size / Dimension: 0.520" L x 0.520" W (13.20mm x 13.20mm) Height - Seated (Max): 0.256" (6.50mm) Standard Package: 40 Frequency: 2.048 MHz Function: Enable/Disable Output: TTL Frequency Stability: ±25ppm Current - Supply (Max): 45mA Voltage - Supply: 5V Mounting Type: Through Hole Package / Case: 8-DIP, 4 Leads (Half Size) Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Cardinal Components Inc. Product Status: Obsolete Current - Supply (Disable) (Max): 50µA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1340502-CPPT4-A5BR-2.048TS - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1340502-CPPT4-A5BR-2.048TS
Crystals, Oscillators, Resonators - Oscillators 1340502-CPPT4-A5BR-2.048TS
Win Source Part Number: 1340502-CPPT4-A5BR-2 .048TS Category: Crystals, Oscillators, Resonators - Oscillators Series: FIPO™ CPP Type: XO (Standard) Package: Tube Size / Dimension: 0.520" L x 0.520" W (13.20mm x 13.20mm) Height - Seated (Max): 0.256" (6.50mm) Standard Package: 40 Frequency: 2.048 MHz Function: Enable/Disable Output: TTL Frequency Stability: ±25ppm Current - Supply (Max): 45mA Voltage - Supply: 5V Mounting Type: Through Hole Package / Case: 8-DIP, 4 Leads (Half Size) Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal HTSUS: 8542.39.0001 Mfr: Cardinal Components Inc. Product Status: Obsolete Current - Supply (Disable) (Max): 50µA

Win Source Part Number: 1340502-CPPT4-A5BR-2.048TS
Category: Crystals, Oscillators, Resonators - Oscillators
Series: FIPO™ CPP
Type: XO (Standard)
Package: Tube
Size / Dimension: 0.520" L x 0.520" W (13.20mm x 13.20mm)
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 40
Frequency: 2.048 MHz
Function: Enable/Disable
Output: TTL
Frequency Stability: ±25ppm
Current - Supply (Max): 45mA
Voltage - Supply: 5V
Mounting Type: Through Hole
Package / Case: 8-DIP, 4 Leads (Half Size)
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
HTSUS: 8542.39.0001
Mfr: Cardinal Components Inc.
Product Status: Obsolete
Current - Supply (Disable) (Max): 50µA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1340502-CPPT4-A5BR-2.048TS
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor 8-DIP, 4 Leads (Half Size)
Frequency 2.05 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366331-TZ2486A - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 16 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6908IS6-1#TRPBF - 784426-LTC6908IS6-1#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount
Frequency 0.0500 to 10 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366350-E3SB26E000011E - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 26 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1148173-SSW025000I3CHE-ST7R2 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 25 MHz
View Details