Win Source Electronics Crystals, Oscillators, Resonators - Resonators 1179679-RO3101E

Description
Win Source Part Number: 1179679-RO3101E Category: Crystals, Oscillators, Resonators>Resonator s Type: SAW Package: Tape & Reel (TR),Tape & Reel (TR),Bag Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 433.92 MHz Height: 0.054" (1.38mm) Frequency Stability: 32ppb Frequency Tolerance: ±75kHz Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-RO3101ETR,2410- RO3101ETR2,2410-RO31 01E Base Product Number: RO3101 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1179679-RO3101E Category: Crystals, Oscillators, Resonators>Resonator s Type: SAW Package: Tape & Reel (TR),Tape & Reel (TR),Bag Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 433.92 MHz Height: 0.054" (1.38mm) Frequency Stability: 32ppb Frequency Tolerance: ±75kHz Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-RO3101ETR,2410- RO3101ETR2,2410-RO31 01E Base Product Number: RO3101 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Resonators - 1179679-RO3101E - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Resonators
1179679-RO3101E
Crystals, Oscillators, Resonators - Resonators 1179679-RO3101E
Win Source Part Number: 1179679-RO3101E Category: Crystals, Oscillators, Resonators>Resonator s Type: SAW Package: Tape & Reel (TR),Tape & Reel (TR),Bag Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 433.92 MHz Height: 0.054" (1.38mm) Frequency Stability: 32ppb Frequency Tolerance: ±75kHz Package / Case: 6-SMD, No Lead Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-RO3101ETR,2410- RO3101ETR2,2410-RO31 01E Base Product Number: RO3101 Product Status: Obsolete

Win Source Part Number: 1179679-RO3101E
Category: Crystals, Oscillators, Resonators>Resonators
Type: SAW
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 433.92 MHz
Height: 0.054" (1.38mm)
Frequency Stability: 32ppb
Frequency Tolerance: ±75kHz
Package / Case: 6-SMD, No Lead
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-RO3101ETR,2410-RO3101ETR2,2410-RO3101E
Base Product Number: RO3101
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1179679-RO3101E
Product Name Crystals, Oscillators, Resonators - Resonators
Oscillator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366332-TZ2094A - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 12 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366328-TZ1897B - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Frequency 27.12 MHz
Frequency Tolerance 10 %
View Details
Crystals, Oscillators, Resonators - Crystals - 1366318-TZ0381E - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Frequency 26 MHz
Frequency Tolerance 10 %
View Details