Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6995IS6-1#TRPBF 784495-LTC6995IS6-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784495-LTC6995IS6-1# TRPBF Series: TimerBlox Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Frequency: 29.1μHz ~ 977Hz Operating Supply Voltage: 2.25 V ~ 5.5 V Family Name: LTC6995 Categories: Integrated Circuits (ICs) Operating Supply Current: 135μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): LTC6995IDCB-2#PBF; LTC6995IDCB-2#TRPBF; LTC6995IS6-1#PBF; LTC6995IS6-1#TRMPBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784495-LTC6995IS6-1# TRPBF Series: TimerBlox Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Frequency: 29.1μHz ~ 977Hz Operating Supply Voltage: 2.25 V ~ 5.5 V Family Name: LTC6995 Categories: Integrated Circuits (ICs) Operating Supply Current: 135μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): LTC6995IDCB-2#PBF; LTC6995IDCB-2#TRPBF; LTC6995IS6-1#PBF; LTC6995IS6-1#TRMPBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6995IS6-1#TRPBF - 784495-LTC6995IS6-1#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6995IS6-1#TRPBF
784495-LTC6995IS6-1#TRPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6995IS6-1#TRPBF 784495-LTC6995IS6-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784495-LTC6995IS6-1# TRPBF Series: TimerBlox Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Frequency: 29.1μHz ~ 977Hz Operating Supply Voltage: 2.25 V ~ 5.5 V Family Name: LTC6995 Categories: Integrated Circuits (ICs) Operating Supply Current: 135μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): LTC6995IDCB-2#PBF; LTC6995IDCB-2#TRPBF; LTC6995IS6-1#PBF; LTC6995IS6-1#TRMPBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784495-LTC6995IS6-1#TRPBF
Series: TimerBlox
Packaging: Reel package
Type: Oscillator, Silicon
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Frequency: 29.1μHz ~ 977Hz
Operating Supply Voltage: 2.25 V ~ 5.5 V
Family Name: LTC6995
Categories: Integrated Circuits (ICs)
Operating Supply Current: 135μA
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): LTC6995IDCB-2#PBF; LTC6995IDCB-2#TRPBF; LTC6995IS6-1#PBF; LTC6995IS6-1#TRMPBF;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 784495-LTC6995IS6-1#TRPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6995IS6-1#TRPBF
Oscillator Type Oscillator, Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC1799IS5#TRPBF - 103965-LTC1799IS5#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-5
Frequency 1.00E-3 to 33 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1316004-ETSB38E0X0005E - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 38.4 MHz
View Details