Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC1799IS5#TRPBF 103965-LTC1799IS5#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 103965-LTC1799IS5#TR PBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 1kHz to 33MHz Family Name: LTC1799 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 7mA Alternative Parts (Cross-Reference): DS1090U-2/V+T; DS1090U-8/V+T; DS1090U-2/V+; Introduction Date: January 05, 2011 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 103965-LTC1799IS5#TR PBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 1kHz to 33MHz Family Name: LTC1799 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 7mA Alternative Parts (Cross-Reference): DS1090U-2/V+T; DS1090U-8/V+T; DS1090U-2/V+; Introduction Date: January 05, 2011 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC1799IS5#TRPBF - 103965-LTC1799IS5#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC1799IS5#TRPBF
103965-LTC1799IS5#TRPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC1799IS5#TRPBF 103965-LTC1799IS5#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 103965-LTC1799IS5#TR PBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 1kHz to 33MHz Family Name: LTC1799 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-5 Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 7mA Alternative Parts (Cross-Reference): DS1090U-2/V+T; DS1090U-8/V+T; DS1090U-2/V+; Introduction Date: January 05, 2011 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing

Manufacturer: Linear Technology
Win Source Part Number: 103965-LTC1799IS5#TRPBF
Packaging: Reel - TR
Type: Oscillator, Silicon
Mounting: Surface Mount
Frequency: 1kHz to 33MHz
Family Name: LTC1799
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-5
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 7mA
Alternative Parts (Cross-Reference): DS1090U-2/V+T; DS1090U-8/V+T; DS1090U-2/V+;
Introduction Date: January 05, 2011
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 103965-LTC1799IS5#TRPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC1799IS5#TRPBF
Oscillator Type Oscillator, Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930HMS8-7.37#TRPBF - 784454-LTC6930HMS8-7.37#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount
Frequency 7.37 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6900CS5#TRPBF - 020681-LTC6900CS5#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-5
Frequency 1.00E-3 to 20 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366319-TZ0233A - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 16 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6907HS6#TRMPBF - 1064109-LTC6907HS6#TRMPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-6
Frequency 0.0400 to 4 MHz
View Details