Win Source Electronics PMIC - PMIC - LED Drivers - LT3517HFE#TRPBF 1059430-LT3517HFE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1059430-LT3517HFE#TR PBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 250kHz to 2.5MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-TSSOP-EP Maximum Supply Voltage: 30V Operating Input Voltage(Min): 3V Channel Output Current: 1.5A (Switch) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1059430-LT3517HFE#TR PBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 250kHz to 2.5MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-TSSOP-EP Maximum Supply Voltage: 30V Operating Input Voltage(Min): 3V Channel Output Current: 1.5A (Switch) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3517HFE#TRPBF - 1059430-LT3517HFE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3517HFE#TRPBF
1059430-LT3517HFE#TRPBF
PMIC - PMIC - LED Drivers - LT3517HFE#TRPBF 1059430-LT3517HFE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1059430-LT3517HFE#TR PBF Packaging: Reel - TR Type: DC DC Regulator Applications: Backlight Mounting: SMD (SMT) Frequency: 250kHz to 2.5MHz Internal Switch(s): Yes Topology: Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: Analog, PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 16-TSSOP-EP Maximum Supply Voltage: 30V Operating Input Voltage(Min): 3V Channel Output Current: 1.5A (Switch) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1059430-LT3517HFE#TRPBF
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 250kHz to 2.5MHz
Internal Switch(s): Yes
Topology: Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 16-TSSOP-EP
Maximum Supply Voltage: 30V
Operating Input Voltage(Min): 3V
Channel Output Current: 1.5A (Switch)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 1059430-LT3517HFE#TRPBF
Product Name PMIC - PMIC - LED Drivers - LT3517HFE#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - LT3474EFE#TRPBF - 072370-LT3474EFE#TRPBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3.5 volts
Output Current 1000 milliamps
View Details
Board Mount LED Drivers - LT3474IFE-1#PBF - 781034-LT3474IFE-1#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3755EMSE-2#PBF - 1059621-LT3755EMSE-2#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Voltage 75 volts
View Details
Board Mount LED Drivers - LT3474IFE#PBF - 781033-LT3474IFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details