Win Source Electronics PMIC - PMIC - LED Drivers - LT3477IFE#TRPBF 94765-LT3477IFE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 94765-LT3477IFE#TRPB F Packaging: Reel - TR Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 200kHz to 3.5MHz Internal Switch(s): Yes Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-TSSOP-EP Maximum Supply Voltage: 25V Operating Input Voltage(Min): 2.5V Channel Output Current: 3A (Switch) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 94765-LT3477IFE#TRPB F Packaging: Reel - TR Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 200kHz to 3.5MHz Internal Switch(s): Yes Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-TSSOP-EP Maximum Supply Voltage: 25V Operating Input Voltage(Min): 2.5V Channel Output Current: 3A (Switch) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - LT3477IFE#TRPBF - 94765-LT3477IFE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LT3477IFE#TRPBF
94765-LT3477IFE#TRPBF
PMIC - PMIC - LED Drivers - LT3477IFE#TRPBF 94765-LT3477IFE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 94765-LT3477IFE#TRPB F Packaging: Reel - TR Type: DC DC Regulator Mounting: SMD (SMT) Frequency: 200kHz to 3.5MHz Internal Switch(s): Yes Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-TSSOP-EP Maximum Supply Voltage: 25V Operating Input Voltage(Min): 2.5V Channel Output Current: 3A (Switch) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 94765-LT3477IFE#TRPBF
Packaging: Reel - TR
Type: DC DC Regulator
Mounting: SMD (SMT)
Frequency: 200kHz to 3.5MHz
Internal Switch(s): Yes
Topology: Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-TSSOP-EP
Maximum Supply Voltage: 25V
Operating Input Voltage(Min): 2.5V
Channel Output Current: 3A (Switch)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category LED Drivers
Product Number 94765-LT3477IFE#TRPBF
Product Name PMIC - PMIC - LED Drivers - LT3477IFE#TRPBF
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount LED Drivers - LT3474EFE#PBF - 781032-LT3474EFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - HV9921N3 - 1182591-HV9921N3 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - PMIC - LED Drivers - LT3763HFE#PBF - 719129-LT3763HFE#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Output Voltage 55 volts
View Details
PMIC - PMIC - LED Drivers - LT3797EUKG#PBF - 1059689-LT3797EUKG#PBF - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 2.5 volts
Package Type 52-QFN (7x8)
View Details