Win Source Electronics Crystals, Oscillators, Resonators - Oscillators 1338831-I537-2O7-25.000 MHZ

Description
Win Source Part Number: 1338831-I537-2O7-25. 000 MHZ Category: Crystals, Oscillators, Resonators - Oscillators Series: I537 Type: TCXO Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Frequency: 25 MHz Output: Clipped Sine Wave Frequency Stability: ±1.5ppm Current - Supply (Max): 2mA Voltage - Supply: 3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ILSI
Request a Quote Datasheet
Description
Win Source Part Number: 1338831-I537-2O7-25. 000 MHZ Category: Crystals, Oscillators, Resonators - Oscillators Series: I537 Type: TCXO Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Frequency: 25 MHz Output: Clipped Sine Wave Frequency Stability: ±1.5ppm Current - Supply (Max): 2mA Voltage - Supply: 3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ILSI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1338831-I537-2O7-25.000 MHZ - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1338831-I537-2O7-25.000 MHZ
Crystals, Oscillators, Resonators - Oscillators 1338831-I537-2O7-25.000 MHZ
Win Source Part Number: 1338831-I537-2O7-25. 000 MHZ Category: Crystals, Oscillators, Resonators - Oscillators Series: I537 Type: TCXO Package: Tape & Reel Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.047" (1.20mm) Standard Package: 3,000 Frequency: 25 MHz Output: Clipped Sine Wave Frequency Stability: ±1.5ppm Current - Supply (Max): 2mA Voltage - Supply: 3V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: ILSI

Win Source Part Number: 1338831-I537-2O7-25.000 MHZ
Category: Crystals, Oscillators, Resonators - Oscillators
Series: I537
Type: TCXO
Package: Tape & Reel
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 3,000
Frequency: 25 MHz
Output: Clipped Sine Wave
Frequency Stability: ±1.5ppm
Current - Supply (Max): 2mA
Voltage - Supply: 3V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: ILSI

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1338831-I537-2O7-25.000 MHZ
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type TCXO; TCXO
Package / Form Factor 4-SMD, No Lead
Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1350657-E3SB37E0X0004E - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 37.4 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1338036-E2SB16E00000ME - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 16 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905HS5-100#TRPBF - 130075-LTC6905HS5-100#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-5
Frequency 100 MHz
View Details