Win Source Electronics Newest Parts - LTC6902CMS 1209266-LTC6902CMS

Description
Manufacturer: Linear Technology Win Source Part Number: 1209266-LTC6902CMS Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 1209266-LTC6902CMS Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LTC6902CMS - 1209266-LTC6902CMS - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LTC6902CMS
1209266-LTC6902CMS
Newest Parts - LTC6902CMS 1209266-LTC6902CMS
Manufacturer: Linear Technology Win Source Part Number: 1209266-LTC6902CMS Manufacturer Homepage: www.linear.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1209266-LTC6902CMS
Manufacturer Homepage: www.linear.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1209266-LTC6902CMS
Product Name Newest Parts - LTC6902CMS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1366353-E1SB24E000007E - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 24 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6902IMS#PBF - 122503-LTC6902IMS#PBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; 10-MSOP
Frequency 0.1000 to 20 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366318-TZ0381E - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Frequency 26 MHz
Frequency Tolerance 10 %
View Details