Win Source Electronics Crystals, Oscillators, Resonators - Crystals 1366331-TZ2486A

Description
Win Source Part Number: 1366331-TZ2486A Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -20°C ~ 80°C Fake Threat In the Open Market: 58 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: TST Package: Tape & Reel Product Status: Active Frequency: 16 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount ESR (Equivalent Series Resistance): 200 Ohms Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.016" (0.40mm) Frequency Stability: ±20ppm Frequency Tolerance: ±10ppm Load Capacitance: 8pF Operating Mode: Fundamental
Request a Quote Datasheet
Description
Win Source Part Number: 1366331-TZ2486A Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -20°C ~ 80°C Fake Threat In the Open Market: 58 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: TST Package: Tape & Reel Product Status: Active Frequency: 16 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount ESR (Equivalent Series Resistance): 200 Ohms Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.016" (0.40mm) Frequency Stability: ±20ppm Frequency Tolerance: ±10ppm Load Capacitance: 8pF Operating Mode: Fundamental
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1366331-TZ2486A - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1366331-TZ2486A
Crystals, Oscillators, Resonators - Crystals 1366331-TZ2486A
Win Source Part Number: 1366331-TZ2486A Category: Crystals, Oscillators, Resonators - Crystals Temperature Range - Operating: -20°C ~ 80°C Fake Threat In the Open Market: 58 pct. Type: MHz Crystal MSL Level: 1 (Unlimited) Mfr: TST Package: Tape & Reel Product Status: Active Frequency: 16 MHz Package / Case: 4-SMD, No Lead Mounting Type: Surface Mount ESR (Equivalent Series Resistance): 200 Ohms Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm) Height - Seated (Max): 0.016" (0.40mm) Frequency Stability: ±20ppm Frequency Tolerance: ±10ppm Load Capacitance: 8pF Operating Mode: Fundamental

Win Source Part Number: 1366331-TZ2486A
Category: Crystals, Oscillators, Resonators - Crystals
Temperature Range - Operating: -20°C ~ 80°C
Fake Threat In the Open Market: 58 pct.
Type: MHz Crystal
MSL Level: 1 (Unlimited)
Mfr: TST
Package: Tape & Reel
Product Status: Active
Frequency: 16 MHz
Package / Case: 4-SMD, No Lead
Mounting Type: Surface Mount
ESR (Equivalent Series Resistance): 200 Ohms
Size / Dimension: 0.079" L x 0.063" W (2.00mm x 1.60mm)
Height - Seated (Max): 0.016" (0.40mm)
Frequency Stability: ±20ppm
Frequency Tolerance: ±10ppm
Load Capacitance: 8pF
Operating Mode: Fundamental

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1366331-TZ2486A
Product Name Crystals, Oscillators, Resonators - Crystals
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 16 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6906CS6#TRMPBF - 129248-LTC6906CS6#TRMPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-6
Frequency 0.0100 to 1 MHz
View Details
Crystals, Oscillators, Resonators - Resonators - 1019119-RO3112C - Win Source Electronics
Specs
Oscillator Type SAW
Package / Form Factor Surface Mount; 8-SMD, No Lead
Frequency 433 MHz
View Details