Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6992CS6-4#TRPBF 1064220-LTC6992CS6-4#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1064220-LTC6992CS6-4 #TRPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 3.81Hz to 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.25 V to 5.5 V Operating Supply Current: 365μA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1064220-LTC6992CS6-4 #TRPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 3.81Hz to 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.25 V to 5.5 V Operating Supply Current: 365μA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6992CS6-4#TRPBF - 1064220-LTC6992CS6-4#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6992CS6-4#TRPBF
1064220-LTC6992CS6-4#TRPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6992CS6-4#TRPBF 1064220-LTC6992CS6-4#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1064220-LTC6992CS6-4 #TRPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 3.81Hz to 1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: TSOT-23-6 Supply Voltage - Operating: 2.25 V to 5.5 V Operating Supply Current: 365μA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1064220-LTC6992CS6-4#TRPBF
Packaging: Reel - TR
Type: Oscillator, Silicon
Mounting: Surface Mount
Frequency: 3.81Hz to 1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: TSOT-23-6
Supply Voltage - Operating: 2.25 V to 5.5 V
Operating Supply Current: 365μA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1064220-LTC6992CS6-4#TRPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6992CS6-4#TRPBF
Oscillator Type Oscillator, Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6908CS6-1#TRMPBF - 784419-LTC6908CS6-1#TRMPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount
Frequency 0.0500 to 10 MHz
View Details
Crystals, Oscillators, Resonators - Crystals - 1366323-TZ2002B - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor 4-SMD, No Lead
Frequency 32 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6902IMS#PBF - 122503-LTC6902IMS#PBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; 10-MSOP
Frequency 0.1000 to 20 MHz
View Details