Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6903IMS8#TRPBF 132879-LTC6903IMS8#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 132879-LTC6903IMS8#T RPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 1kHz to 68MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 7mA
Request a Quote
Description
Manufacturer: Linear Technology Win Source Part Number: 132879-LTC6903IMS8#T RPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 1kHz to 68MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 7mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6903IMS8#TRPBF - 132879-LTC6903IMS8#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6903IMS8#TRPBF
132879-LTC6903IMS8#TRPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6903IMS8#TRPBF 132879-LTC6903IMS8#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 132879-LTC6903IMS8#T RPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 1kHz to 68MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 7mA

Manufacturer: Linear Technology
Win Source Part Number: 132879-LTC6903IMS8#TRPBF
Packaging: Reel - TR
Type: Oscillator, Silicon
Mounting: Surface Mount
Frequency: 1kHz to 68MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 7mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 132879-LTC6903IMS8#TRPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6903IMS8#TRPBF
Oscillator Type Oscillator, Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators - Crystals - 1316004-ETSB38E0X0005E - Win Source Electronics
Specs
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 38.4 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905CS5#TRPBF - 1064086-LTC6905CS5#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-5
Frequency 17 to 170 MHz
View Details
Crystals, Oscillators, Resonators - Oscillators - 1338831-I537-2O7-25.000 MHZ - Win Source Electronics
Specs
Oscillator Type TCXO; TCXO
Package / Form Factor 4-SMD, No Lead
Frequency 25 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6992CS6-4#TRPBF - 1064220-LTC6992CS6-4#TRPBF - Win Source Electronics
Specs
Oscillator Type Oscillator, Silicon
Package / Form Factor Surface Mount; TSOT-23-6
Frequency 3.81E-6 to 1 MHz
View Details