Win Source Electronics Integrated Circuits (ICs) - Interface - Specialized 1338636-MCDP6000C1

Description
Win Source Part Number: 1338636-MCDP6000C1 Category: Integrated Circuits (ICs) - Interface - Specialized Package: Tray Applications: Retimer Standard Package: 4,550 Interface: USB Voltage - Supply: 1.14V ~ 1.26V, 1.65V ~ 1.95V Mounting Type: Surface Mount Package / Case: 46-VFQFN Exposed Pad Supplier Device Package: 46-VQFN-EP (6.5x4.5) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Kinetic Technologies Base Product Number: MCDP6000
Request a Quote Datasheet
Description
Win Source Part Number: 1338636-MCDP6000C1 Category: Integrated Circuits (ICs) - Interface - Specialized Package: Tray Applications: Retimer Standard Package: 4,550 Interface: USB Voltage - Supply: 1.14V ~ 1.26V, 1.65V ~ 1.95V Mounting Type: Surface Mount Package / Case: 46-VFQFN Exposed Pad Supplier Device Package: 46-VQFN-EP (6.5x4.5) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Kinetic Technologies Base Product Number: MCDP6000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1338636-MCDP6000C1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1338636-MCDP6000C1
Integrated Circuits (ICs) - Interface - Specialized 1338636-MCDP6000C1
Win Source Part Number: 1338636-MCDP6000C1 Category: Integrated Circuits (ICs) - Interface - Specialized Package: Tray Applications: Retimer Standard Package: 4,550 Interface: USB Voltage - Supply: 1.14V ~ 1.26V, 1.65V ~ 1.95V Mounting Type: Surface Mount Package / Case: 46-VFQFN Exposed Pad Supplier Device Package: 46-VQFN-EP (6.5x4.5) ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Kinetic Technologies Base Product Number: MCDP6000

Win Source Part Number: 1338636-MCDP6000C1
Category: Integrated Circuits (ICs) - Interface - Specialized
Package: Tray
Applications: Retimer
Standard Package: 4,550
Interface: USB
Voltage - Supply: 1.14V ~ 1.26V, 1.65V ~ 1.95V
Mounting Type: Surface Mount
Package / Case: 46-VFQFN Exposed Pad
Supplier Device Package: 46-VQFN-EP (6.5x4.5)
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Kinetic Technologies
Base Product Number: MCDP6000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1338636-MCDP6000C1
Product Name Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC485IN8#PBF - 1063741-LTC485IN8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1072527-LTC4307IDD-1#PBF - Win Source Electronics
Specs
Device Type Sensor Interface; Buffer
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1170624-SP3220ECT-L - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1039CSW#TRPBF - 124276-LT1039CSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details