Win Source Electronics Interface - Interface - Telecom - MT8979AP1 1227919-MT8979AP1

Description
Manufacturer: Zarlink Win Source Part Number: 1227919-MT8979AP1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Zarlink Win Source Part Number: 1227919-MT8979AP1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT8979AP1 - 1227919-MT8979AP1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT8979AP1
1227919-MT8979AP1
Interface - Interface - Telecom - MT8979AP1 1227919-MT8979AP1
Manufacturer: Zarlink Win Source Part Number: 1227919-MT8979AP1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Zarlink
Win Source Part Number: 1227919-MT8979AP1
Manufacturer Homepage: www.zarlink.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1227919-MT8979AP1
Product Name Interface - Interface - Telecom - MT8979AP1
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC1694IS5#TRMPBF - 121273-LTC1694IS5#TRMPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 6 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1480CN8#PBF - 002798-LTC1480CN8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 3 V ~ 3.6 V
Data Rate 150 kbps
View Details