Win Source Electronics Interface - Interface - Telecom - MT9171AP1 1227987-MT9171AP1

Description
Manufacturer: Zarlink Win Source Part Number: 1227987-MT9171AP1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Zarlink Win Source Part Number: 1227987-MT9171AP1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - MT9171AP1 - 1227987-MT9171AP1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - MT9171AP1
1227987-MT9171AP1
Interface - Interface - Telecom - MT9171AP1 1227987-MT9171AP1
Manufacturer: Zarlink Win Source Part Number: 1227987-MT9171AP1 Manufacturer Homepage: www.zarlink.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Zarlink
Win Source Part Number: 1227987-MT9171AP1
Manufacturer Homepage: www.zarlink.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1227987-MT9171AP1
Product Name Interface - Interface - Telecom - MT9171AP1
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1237CG#TRPBF - 120139-LT1237CG#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Filters - Active - LTC1067-50IS#TRPBF - 112757-LTC1067-50IS#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; 2.7 V ~ 11 V~ ±2.7 V ~ 5.5 V
Package Type SOIC; 16-SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1322CSW#PBF - 125182-LTC1322CSW#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details