Win Source Electronics RF Mixers - LT5578IUH#TRPBF 724727-LT5578IUH#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 724727-LT5578IUH#TRP BF Packaging: Reel - TR Package: 24-WQFN Exposed Pad Frequency: 400MHz ~ 2.7GHz Operating Supply Voltage: 3.1 V ~ 3.5 V Gain: 1.4dB Noise Figure: 8.6dB RF Type: GSM, ISM, PCS, WCDMA Secondary Attributes: Up Converter Number of Mixers: 1 Family Name: LT5578 Categories: RF/IF and RFID Operating Supply Current: 152mA Manufacturer Homepage: www.linear.com Manufacturer Package: 24-QFN (5x5) Alternative Parts (Cross-Reference): UPC2757T-E3; UPC2757T; uPC2757TB-E3-A; Introduction Date: July 10, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 724727-LT5578IUH#TRP BF Packaging: Reel - TR Package: 24-WQFN Exposed Pad Frequency: 400MHz ~ 2.7GHz Operating Supply Voltage: 3.1 V ~ 3.5 V Gain: 1.4dB Noise Figure: 8.6dB RF Type: GSM, ISM, PCS, WCDMA Secondary Attributes: Up Converter Number of Mixers: 1 Family Name: LT5578 Categories: RF/IF and RFID Operating Supply Current: 152mA Manufacturer Homepage: www.linear.com Manufacturer Package: 24-QFN (5x5) Alternative Parts (Cross-Reference): UPC2757T-E3; UPC2757T; uPC2757TB-E3-A; Introduction Date: July 10, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - LT5578IUH#TRPBF - 724727-LT5578IUH#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - LT5578IUH#TRPBF
724727-LT5578IUH#TRPBF
RF Mixers - LT5578IUH#TRPBF 724727-LT5578IUH#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 724727-LT5578IUH#TRP BF Packaging: Reel - TR Package: 24-WQFN Exposed Pad Frequency: 400MHz ~ 2.7GHz Operating Supply Voltage: 3.1 V ~ 3.5 V Gain: 1.4dB Noise Figure: 8.6dB RF Type: GSM, ISM, PCS, WCDMA Secondary Attributes: Up Converter Number of Mixers: 1 Family Name: LT5578 Categories: RF/IF and RFID Operating Supply Current: 152mA Manufacturer Homepage: www.linear.com Manufacturer Package: 24-QFN (5x5) Alternative Parts (Cross-Reference): UPC2757T-E3; UPC2757T; uPC2757TB-E3-A; Introduction Date: July 10, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 724727-LT5578IUH#TRPBF
Packaging: Reel - TR
Package: 24-WQFN Exposed Pad
Frequency: 400MHz ~ 2.7GHz
Operating Supply Voltage: 3.1 V ~ 3.5 V
Gain: 1.4dB
Noise Figure: 8.6dB
RF Type: GSM, ISM, PCS, WCDMA
Secondary Attributes: Up Converter
Number of Mixers: 1
Family Name: LT5578
Categories: RF/IF and RFID
Operating Supply Current: 152mA
Manufacturer Homepage: www.linear.com
Manufacturer Package: 24-QFN (5x5)
Alternative Parts (Cross-Reference): UPC2757T-E3; UPC2757T; uPC2757TB-E3-A;
Introduction Date: July 10, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 724727-LT5578IUH#TRPBF
Product Name RF Mixers - LT5578IUH#TRPBF
RF 400 to 2700 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - LT5521EUF - LT5521EUF#PBF-195136 - Win Source Electronics
Specs
RF 10 to 3700 MHz
View Details
RF Mixers - LTC5569IUF#PBF - 784211-LTC5569IUF#PBF - Win Source Electronics
Specs
RF 300 to 4000 MHz
View Details
RF Mixers - LTC5541IUH#PBF - 784208-LTC5541IUH#PBF - Win Source Electronics
Specs
RF 1300 to 2300 MHz
View Details