Win Source Electronics RF Mixers - LTC5540IUH#PBF 784206-LTC5540IUH#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784206-LTC5540IUH#PB F Packaging: Tube Package: 20-WFQFN Exposed Pad Frequency: 600MHz ~ 1.3GHz Operating Supply Voltage: 3.1 V ~ 3.5 V Gain: 8dB Noise Figure: 10.4dB RF Type: GSM, LTE, W-CDMA Secondary Attributes: Down Converter Number of Mixers: 1 Family Name: LTC5540 Categories: RF/IF and RFID Operating Supply Current: 193mA Manufacturer Package: 20-QFN-EP (5x5) Alternative Parts (Cross-Reference): TRF37A32IRTVT; GC5016; GC5316IZED; GC5016-PB; Introduction Date: November 25, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784206-LTC5540IUH#PB F Packaging: Tube Package: 20-WFQFN Exposed Pad Frequency: 600MHz ~ 1.3GHz Operating Supply Voltage: 3.1 V ~ 3.5 V Gain: 8dB Noise Figure: 10.4dB RF Type: GSM, LTE, W-CDMA Secondary Attributes: Down Converter Number of Mixers: 1 Family Name: LTC5540 Categories: RF/IF and RFID Operating Supply Current: 193mA Manufacturer Package: 20-QFN-EP (5x5) Alternative Parts (Cross-Reference): TRF37A32IRTVT; GC5016; GC5316IZED; GC5016-PB; Introduction Date: November 25, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - LTC5540IUH#PBF - 784206-LTC5540IUH#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - LTC5540IUH#PBF
784206-LTC5540IUH#PBF
RF Mixers - LTC5540IUH#PBF 784206-LTC5540IUH#PBF
Manufacturer: Linear Technology Win Source Part Number: 784206-LTC5540IUH#PB F Packaging: Tube Package: 20-WFQFN Exposed Pad Frequency: 600MHz ~ 1.3GHz Operating Supply Voltage: 3.1 V ~ 3.5 V Gain: 8dB Noise Figure: 10.4dB RF Type: GSM, LTE, W-CDMA Secondary Attributes: Down Converter Number of Mixers: 1 Family Name: LTC5540 Categories: RF/IF and RFID Operating Supply Current: 193mA Manufacturer Package: 20-QFN-EP (5x5) Alternative Parts (Cross-Reference): TRF37A32IRTVT; GC5016; GC5316IZED; GC5016-PB; Introduction Date: November 25, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784206-LTC5540IUH#PBF
Packaging: Tube
Package: 20-WFQFN Exposed Pad
Frequency: 600MHz ~ 1.3GHz
Operating Supply Voltage: 3.1 V ~ 3.5 V
Gain: 8dB
Noise Figure: 10.4dB
RF Type: GSM, LTE, W-CDMA
Secondary Attributes: Down Converter
Number of Mixers: 1
Family Name: LTC5540
Categories: RF/IF and RFID
Operating Supply Current: 193mA
Manufacturer Package: 20-QFN-EP (5x5)
Alternative Parts (Cross-Reference): TRF37A32IRTVT; GC5016; GC5316IZED; GC5016-PB;
Introduction Date: November 25, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Mixers
Product Number 784206-LTC5540IUH#PBF
Product Name RF Mixers - LTC5540IUH#PBF
RF 600 to 1300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - LT5526EUF#PBF - 1059924-LT5526EUF#PBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 1.00E-3 to 2000 MHz
View Details
RF Mixers - LT5522EUF#TR - 95140-LT5522EUF#TR - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 400 to 2700 MHz
View Details
RF Mixers - LT5520EUF#TRPBF - 108212-LT5520EUF#TRPBF - Win Source Electronics
Specs
Package Type 16-QFN (4x4)
RF 1300 to 2300 MHz
View Details
RF Mixers - LT5578IUH#PBF - 809784-LT5578IUH#PBF - Win Source Electronics
Specs
RF 400 to 2700 MHz
View Details