Win Source Electronics Interface - Interface - Drivers, Receivers, Transceivers - SP3494CP 1257332-SP3494CP

Description
Manufacturer: Sipex Corporation Win Source Part Number: 1257332-SP3494CP Manufacturer Homepage: www.sipex.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Sipex Corporation Win Source Part Number: 1257332-SP3494CP Manufacturer Homepage: www.sipex.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - SP3494CP - 1257332-SP3494CP - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SP3494CP
1257332-SP3494CP
Interface - Interface - Drivers, Receivers, Transceivers - SP3494CP 1257332-SP3494CP
Manufacturer: Sipex Corporation Win Source Part Number: 1257332-SP3494CP Manufacturer Homepage: www.sipex.com Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Sipex Corporation
Win Source Part Number: 1257332-SP3494CP
Manufacturer Homepage: www.sipex.com
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1257332-SP3494CP
Product Name Interface - Interface - Drivers, Receivers, Transceivers - SP3494CP
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - NJU6520CH - 1082302-NJU6520CH - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
Interface - Interface - Signal Buffers, Repeaters, Splitters - LTC4300A-1IMS8#TRPBF - 116141-LTC4300A-1IMS8#TRPBF - Win Source Electronics
Specs
Device Type Buffer
Supply Voltage Other; 2.7 V ~ 5.5 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1039CSW#TRPBF - 124276-LT1039CSW#TRPBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 5 V ~ 15 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details